Qorvo Interface - Interface - Specialized - ML6652EM ML6652EM

Description
Manufacturer: RF Micro Devices Win Source Part Number: 208540-ML6652EM Packaging: Bulk Applications: Ethernet Mounting: Surface Mount Family Name: ML6652 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LPCC/QFN (7x7) Supply Voltage - Operating: 3.3V Introduction Date: July 23, 2003 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 208540-ML6652EM Packaging: Bulk Applications: Ethernet Mounting: Surface Mount Family Name: ML6652 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LPCC/QFN (7x7) Supply Voltage - Operating: 3.3V Introduction Date: July 23, 2003 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ML6652EM
208540-ML6652EM
Interface - Interface - Specialized - ML6652EM 208540-ML6652EM
Manufacturer: RF Micro Devices Win Source Part Number: 208540-ML6652EM Packaging: Bulk Applications: Ethernet Mounting: Surface Mount Family Name: ML6652 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LPCC/QFN (7x7) Supply Voltage - Operating: 3.3V Introduction Date: July 23, 2003 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 208540-ML6652EM
Packaging: Bulk
Applications: Ethernet
Mounting: Surface Mount
Family Name: ML6652
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-LPCC/QFN (7x7)
Supply Voltage - Operating: 3.3V
Introduction Date: July 23, 2003
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.8GHZ Interface Transceiver IC - 754-ML6652EM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.8GHZ Interface Transceiver IC
754-ML6652EM
5.8GHZ Interface Transceiver IC 754-ML6652EM
IC TXRX 5.8GHZ FSK 44LPCC Product overview: ML6652EM from RF Micro Devices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8GHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.8GHZ, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ML6652EM can be used for catalog matching and distributor lookup.

IC TXRX 5.8GHZ FSK 44LPCC Product overview: ML6652EM from RF Micro Devices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8GHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.8GHZ, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ML6652EM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 208540-ML6652EM 754-ML6652EM
Product Name Interface - Interface - Specialized - ML6652EM 5.8GHZ Interface Transceiver IC
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QSA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-SI32193-A-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers