Allegro MicroSystems Inc. Latched Sink Driver 8 Channel 500Ma Dip-18; Supply Voltage Min Allegro Microsystems A6841SA-T

Description
LATCHED SINK DRIVER 8 CHANNEL 500mA DIP-18; Supply Voltage Min:3.3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Sink RoHS Compliant: Yes
Description
LATCHED SINK DRIVER 8 CHANNEL 500mA DIP-18; Supply Voltage Min:3.3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Sink RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Latched Sink Driver 8 Channel 500mA DIP-18, part number A6841, is designed for applications requiring high-voltage current-sinking capabilities. It operates within a supply voltage range of 3.3V to 5V and features eight outputs, each capable of sinking up to 500mA. The device supports a maximum output voltage of 50V, making it suitable for driving inductive loads such as relays and solenoids. This driver incorporates a serial input interface with a data input rate of up to 10 MHz and is compatible with both CMOS and TTL logic levels. It includes features such as power-on reset, Schmitt trigger inputs for improved noise immunity, and internal transient protection diodes. The A6841 is available in an 18-pin DIP package and is RoHS compliant. However, it is classified as a last time buy product, indicating that it is obsolete and should not be used for new designs.

Datasheet Summary
Powered by GS/AI

The Latched Sink Driver 8 Channel 500mA DIP-18, part number A6841, is designed for applications requiring high-voltage current-sinking capabilities. It operates within a supply voltage range of 3.3V to 5V and features eight outputs, each capable of sinking up to 500mA. The device supports a maximum output voltage of 50V, making it suitable for driving inductive loads such as relays and solenoids. This driver incorporates a serial input interface with a data input rate of up to 10 MHz and is compatible with both CMOS and TTL logic levels. It includes features such as power-on reset, Schmitt trigger inputs for improved noise immunity, and internal transient protection diodes. The A6841 is available in an 18-pin DIP package and is RoHS compliant. However, it is classified as a last time buy product, indicating that it is obsolete and should not be used for new designs.

Suppliers

Company
Product
Description
Supplier Links
Latched Sink Driver 8 Channel 500Ma Dip-18; Supply Voltage Min Allegro Microsystems - 31K6692 - Newark, An Avnet Company
Chicago, IL, United States
Latched Sink Driver 8 Channel 500Ma Dip-18; Supply Voltage Min Allegro Microsystems
31K6692
Latched Sink Driver 8 Channel 500Ma Dip-18; Supply Voltage Min Allegro Microsystems 31K6692
LATCHED SINK DRIVER 8 CHANNEL 500mA DIP-18; Supply Voltage Min:3.3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Sink RoHS Compliant: Yes

LATCHED SINK DRIVER 8 CHANNEL 500mA DIP-18; Supply Voltage Min:3.3V; Supply Voltage Max:5V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Sink RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 31K6692
Product Name Latched Sink Driver 8 Channel 500Ma Dip-18; Supply Voltage Min Allegro Microsystems
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Hex inverting Schmitt trigger - 74ALVC14D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details