The 2EDN7434RXTMA1 is a dual-channel low-side gate driver IC with 4 A source and sink current capability, designed for fast-switching applications such as switch-mode power supplies and synchronous rectification. It is housed in an 8-pin TSSOP package and operates with a supply voltage range of 4.5 V to 20 V. The device features a 4 V undervoltage lockout threshold, 19 ns typical propagation delay, and 2 ns maximum channel-to-channel skew. Active output voltage clamping ensures safe output state during low supply conditions. The part is fully qualified for industrial applications per JEDEC standards and includes input robustness to -12 V and reverse current tolerance up to 5 A.
Buffer/Inverter Based MOSFET Driver, 4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2EDN7434RXTMA1 |
| Package Type | PG-TSSOP-8 |