Texas Instruments CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . CSD18503KCS

Description
40V N-Channel NexFET? Power MOSFET... . 3-TO-220 -55 to 150
Request a Quote
Description
40V N-Channel NexFET? Power MOSFET... . 3-TO-220 -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD18503KCS is a 40V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for power conversion applications such as DC-DC conversion, synchronous rectification, and motor control. It has a maximum drain-to-source voltage of 40V, continuous drain current of 100A at TC=25°C and 142A at TC=25°C when silicon-limited, and a pulsed drain current of 358A. The on-resistance is 3.6mΩ at VGS=10V and 5.4mΩ at VGS=4.5V, with a gate charge of 30nC at 10V. The device supports avalanche energy up to 162mJ, operates from -55°C to 175°C, and has a junction-to-case thermal resistance of 0.8°C/W. It is RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

The CSD18503KCS is a 40V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for power conversion applications such as DC-DC conversion, synchronous rectification, and motor control. It has a maximum drain-to-source voltage of 40V, continuous drain current of 100A at TC=25°C and 142A at TC=25°C when silicon-limited, and a pulsed drain current of 358A. The on-resistance is 3.6mΩ at VGS=10V and 5.4mΩ at VGS=4.5V, with a gate charge of 30nC at 10V. The device supports avalanche energy up to 162mJ, operates from -55°C to 175°C, and has a junction-to-case thermal resistance of 0.8°C/W. It is RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Dallas, TX, United States
CSD18503KCS 40V N-Channel NexFET? Power MOSFET... .
CSD18503KCS
CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . CSD18503KCS
40V N-Channel NexFET? Power MOSFET... . 3-TO-220 -55 to 150

40V N-Channel NexFET? Power MOSFET... . 3-TO-220 -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503KCS - 1030626-CSD18503KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503KCS
1030626-CSD18503KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503KCS 1030626-CSD18503KCS
Manufacturer: Texas Instruments Win Source Part Number: 1030626-CSD18503KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 188W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 3150pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1030626-CSD18503KCS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 188W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 3150pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - CSD18503KCS - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 142A I(D), 40V, 0.0068ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220

Power Field-Effect Transistor, 142A I(D), 40V, 0.0068ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220

Supplier's Site Datasheet
 - CSD18503KCS - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 142A I(D), 40V, 0.0068ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220

Power Field-Effect Transistor, 142A I(D), 40V, 0.0068ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-34974-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-34974-5-ND
Single FETs, MOSFETs 296-34974-5-ND
N-Channel 40V 100A (Tc) 188W (Tc) Through Hole TO-220-3

N-Channel 40V 100A (Tc) 188W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
40V 100A TO-220 MOSFET Transistor
278-CSD18503KCS
40V 100A TO-220 MOSFET Transistor 278-CSD18503KCS
40V N-CH MOSFET, 4.5mR RdsOn, 100A ID, TO-220 Product overview: CSD18503KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18503KCS can be used for catalog matching and distributor lookup.

40V N-CH MOSFET, 4.5mR RdsOn, 100A ID, TO-220 Product overview: CSD18503KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18503KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N-Ch NexFET Power MOSFET

MOSFET 40V N-Ch NexFET Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18503KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18503KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18503KCS
MOSFET N-CH 40V 100A TO220-3

MOSFET N-CH 40V 100A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD18503KCS 1030626-CSD18503KCS CSD18503KCS 296-34974-5-ND 278-CSD18503KCS CSD18503KCS CSD18503KCS
Product Name CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503KCS Single FETs, MOSFETs 40V 100A TO-220 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
rDS(on) 0.0068 ohms 0.0068 ohms
IDSS 155000 milliamps
QG 30 nC
Unlock Full Specs
to access all available technical data