The ALD810026SCL is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package, measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width. It balances up to four series-connected supercapacitors by actively regulating leakage currents through precision gate threshold voltages of 2.60 V at 1 µA input current. Each MOSFET exhibits exponential current control from under 0.3 nA to over 1000 µA, with drain-source voltage ratings up to 10.6 V and maximum operating current of 80 mA. The device operates from 0°C to +70°C, meets RoHS standards, and features near-zero leakage at voltages 0.3 V below rated levels. It is designed for energy harvesting, backup power, and zero-power voltage limiting applications.
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Win Source Part Number: 1340862-ALD810026SCL
Category: Discrete Semiconductor Products - Transistors - Special Purpose
Series: SAB™
Package: Tube
Applications: Supercapacitor Auto Balancing
Standard Package: 50
Voltage - Rated: 10.6V
Transistor Type: 4 N-Channel
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80mA
HTSUS: 8541.21.0095
Mfr: Advanced Linear Devices Inc.
Base Product Number: ALD810026
California Prop 65: Warning Information
MOSFET QUAD SAB 10.6V 16SOIC
MOSFET Quad MOSFET ARRAY Vt=2.60V
| Advanced Linear Devices, Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD810026SCL | 1340862-ALD810026SCL | ALD810026SCL | ALD810026SCL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | 10.6 volts |