SMSC - Standard Microsystems Corporation Attenuators CATTEN-07R0-BNC

Description
RF Attenuators 7dB 0Hz ~ 1GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 1GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 744-1755-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
744-1755-ND
Attenuators 744-1755-ND
RF Attenuators 7dB 0Hz ~ 1GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 7dB 0Hz ~ 1GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 744-1755-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details