Mini-Circuits WR22 to WR22 Flange Waveguide 30 dB Attenuator Straight 33 - 50 GHz WR22-ATT-30+

Description
The Mini-Circuits catalog model WR22-ATT-30+ is a precision fixed 30 dB 500 mW attenuator. WR22-ATT-30+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.
Request a Quote Datasheet
Description
The Mini-Circuits catalog model WR22-ATT-30+ is a precision fixed 30 dB 500 mW attenuator. WR22-ATT-30+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR22 to WR22 Flange Waveguide 30 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-30+ - Mini-Circuits
Brooklyn, NY, United States
WR22 to WR22 Flange Waveguide 30 dB Attenuator Straight 33 - 50 GHz
WR22-ATT-30+
WR22 to WR22 Flange Waveguide 30 dB Attenuator Straight 33 - 50 GHz WR22-ATT-30+
The Mini-Circuits catalog model WR22-ATT-30+ is a precision fixed 30 dB 500 mW attenuator. WR22-ATT-30+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.

The Mini-Circuits catalog model WR22-ATT-30+ is a precision fixed 30 dB 500 mW attenuator. WR22-ATT-30+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number WR22-ATT-30+
Product Name WR22 to WR22 Flange Waveguide 30 dB Attenuator Straight 33 - 50 GHz
Frequency 33 to 50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-V2-1W54+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 2.4mm In-Line Module
View Details
2 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E2-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.09 to 1.65 :1
View Details
Attenuators - 3157-QAT-8+TR-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 3157-QAT-1+DKR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers