RS Components, Ltd. RF Attenuators 3950453

Description
BNC attenuator,m-f,20dB, 50ohm 0.5W 1GHz
Request a Quote
Description
BNC attenuator,m-f,20dB, 50ohm 0.5W 1GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 3950453 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
3950453
RF Attenuators 3950453
BNC attenuator,m-f,20dB, 50ohm 0.5W 1GHz

BNC attenuator,m-f,20dB, 50ohm 0.5W 1GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 3950453
Product Name RF Attenuators
Frequency 1.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 1953012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details
RF Attenuators - 2221983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attenuation 11 dB
View Details
RF Attenuators - 2823258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
RF Attenuators - 2823255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details