Qorvo Attenuators QPC4043TR7

Description
75-OHM VCA - LOW INSERTION LOSS
Request a Quote Datasheet
Description
75-OHM VCA - LOW INSERTION LOSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Thief River Falls, MN, United States
75-OHM VCA - LOW INSERTION LOSS

75-OHM VCA - LOW INSERTION LOSS

Buy Now Datasheet
Attenuators - 2312-QPC4043TR7CT-ND - DigiKey
Thief River Falls, MN, United States
75-OHM VCA - LOW INSERTION LOSS

75-OHM VCA - LOW INSERTION LOSS

Buy Now Datasheet
Attenuators - 2312-QPC4043TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
75-OHM VCA - LOW INSERTION LOSS

75-OHM VCA - LOW INSERTION LOSS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-QPC4043TR7TR-ND
Product Name Attenuators
Attenuation 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
Jitter Attenuators - SI5342D-D07256-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-BW-S12W5+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type SMA In-Line Module
Connectors SMA
View Details