The T48C862M-R3-TNS is a fully integrated RF transmitter that combines a 4-bit microcontroller with a UHF ASK/FSK transmitter. It operates within a frequency range of 429 MHz to 439 MHz and supports data rates up to 32 kbaud, making it suitable for applications such as car access and tire pressure monitoring. The device features low power consumption, with a typical sleep mode current of less than 1 µA and a maximum output power of 10 dBm at a supply current of 9.5 mA. It operates on a voltage range of 2.0 V to 4.0 V, allowing for compatibility with single Li-cell power supplies. The T48C862M-R3-TNS is housed in a 24-pin SSO package and is designed to function in a wide temperature range from -40°C to +125°C. The integration of a flash controller for application programming further enhances its versatility in various industrial and consumer applications.
"RF Transmitter FM, FSK 315MHz 10dBm 32kBaud PCB, Surface Mount Antenna 24-LSSOP (0.173"", 4.40mm Width)"
RF Transmitter FM, FSK 315MHz 10dBm 32kBaud PCB, Surface Mount Antenna 24-LSSOP (0.173", 4.40mm Width)
RF XMITTER FM/FSK 315MHZ 24SOIC
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | T48C862M-R3-TNS-ND | T48C862M-R3-TNS | T48C862M-R3-TNS |
| Product Name | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | ||
| RF Modulation | Frequency Modulation; Frequency Shift Key | ||
| Features | Antenna Connector | RoHS | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Operating Frequency | 315 MHz | 315 MHz | 315 MHz |