Nexperia B.V. 3.3 V octal transceiver with direction pin; 3-state 74LVT245BD,118

Description
The 74LVT245B is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs Features and benefits Wide supply voltage range from 2.7 V to 3.6 V 3-state buffers Octal bidirectional bus interface Overvoltage tolerant inputs to 5.5 V Direct interface with TTL levels BiCMOS high speed and output drive Output capability: +64 mA/-32 mA Latch-up protection exceeds 500 mA per JEDEC Std 17 Bus-hold data inputs eliminate the need for external pull-up resistors for unused inputs No bus current loading when output is tied to 5 V bus Live insertion/extraction permitted Power-up 3-state IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to 85 °C
Request a Quote Datasheet
Description
The 74LVT245B is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs Features and benefits Wide supply voltage range from 2.7 V to 3.6 V 3-state buffers Octal bidirectional bus interface Overvoltage tolerant inputs to 5.5 V Direct interface with TTL levels BiCMOS high speed and output drive Output capability: +64 mA/-32 mA Latch-up protection exceeds 500 mA per JEDEC Std 17 Bus-hold data inputs eliminate the need for external pull-up resistors for unused inputs No bus current loading when output is tied to 5 V bus Live insertion/extraction permitted Power-up 3-state IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 V octal transceiver with direction pin; 3-state - 74LVT245BD,118 - Nexperia B.V.
Nijmegen, Netherlands
3.3 V octal transceiver with direction pin; 3-state
74LVT245BD,118
3.3 V octal transceiver with direction pin; 3-state 74LVT245BD,118
The 74LVT245B is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs Features and benefits Wide supply voltage range from 2.7 V to 3.6 V 3-state buffers Octal bidirectional bus interface Overvoltage tolerant inputs to 5.5 V Direct interface with TTL levels BiCMOS high speed and output drive Output capability: +64 mA/-32 mA Latch-up protection exceeds 500 mA per JEDEC Std 17 Bus-hold data inputs eliminate the need for external pull-up resistors for unused inputs No bus current loading when output is tied to 5 V bus Live insertion/extraction permitted Power-up 3-state IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to 85 °C

The 74LVT245B is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs

Features and benefits

  • Wide supply voltage range from 2.7 V to 3.6 V
  • 3-state buffers
  • Octal bidirectional bus interface
  • Overvoltage tolerant inputs to 5.5 V
  • Direct interface with TTL levels
  • BiCMOS high speed and output drive
  • Output capability: +64 mA/-32 mA
  • Latch-up protection exceeds 500 mA per JEDEC Std 17
  • Bus-hold data inputs eliminate the need for external pull-up resistors for unused inputs
  • No bus current loading when output is tied to 5 V bus
  • Live insertion/extraction permitted
  • Power-up 3-state
  • IOFF circuitry provides partial Power-down mode operation
  • Complies with JEDEC standard JESD8C (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to 85 °C
Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVT245BD,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVT245BD,118
Buffers, Drivers, Receivers, Transceivers 74LVT245BD,118
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVT245BD,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVT245BD,118
Buffers, Drivers, Receivers, Transceivers 74LVT245BD,118
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transceivers
Product Number 74LVT245BD,118 74LVT245BD,118
Product Name 3.3 V octal transceiver with direction pin; 3-state Buffers, Drivers, Receivers, Transceivers
Package Type SOT163-1 SOT163-1 Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AVCH1T45GW,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type Surface Mount
Features RoHS
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC245PW-Q100J - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LV245D,118 - 765596-74LV245D,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 1 to 5.5 volts
View Details
2 suppliers
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LV245DB,118 - 1009057-74LV245DB,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 1 to 5.5 volts
View Details
2 suppliers