Qorvo Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports QM57518

Description
The QM57518 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 2 Antenna Ports and a Bi-directional Coupled Output Port. The amplifiers supports GSM and EDGE Class 12 covering GSM850/GSM900 and DCS1800/PCS1900 bands. The MB 2G portion also supports Band 34 / 39 TD-SCDMA and TDD LTE capability. The 16 Tx / Rx switch ports provides Low Insertion Loss / High Isolation paths to support 2G GSM/EDGE, 3G UMTS and 4G LTE Bands. The low band section has 7 TRX ports, the mid/high band section has 9 TRX ports. Each switch has a corresponding antenna output (LB and MB/HB).
Request a Quote Datasheet
Description
The QM57518 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 2 Antenna Ports and a Bi-directional Coupled Output Port. The amplifiers supports GSM and EDGE Class 12 covering GSM850/GSM900 and DCS1800/PCS1900 bands. The MB 2G portion also supports Band 34 / 39 TD-SCDMA and TDD LTE capability. The 16 Tx / Rx switch ports provides Low Insertion Loss / High Isolation paths to support 2G GSM/EDGE, 3G UMTS and 4G LTE Bands. The low band section has 7 TRX ports, the mid/high band section has 9 TRX ports. Each switch has a corresponding antenna output (LB and MB/HB).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports - QM57518 - Qorvo
Greensboro, NC, United States
Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports
QM57518
Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports QM57518
The QM57518 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 2 Antenna Ports and a Bi-directional Coupled Output Port. The amplifiers supports GSM and EDGE Class 12 covering GSM850/GSM900 and DCS1800/PCS1900 bands. The MB 2G portion also supports Band 34 / 39 TD-SCDMA and TDD LTE capability. The 16 Tx / Rx switch ports provides Low Insertion Loss / High Isolation paths to support 2G GSM/EDGE, 3G UMTS and 4G LTE Bands. The low band section has 7 TRX ports, the mid/high band section has 9 TRX ports. Each switch has a corresponding antenna output (LB and MB/HB).

The QM57518 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 2 Antenna Ports and a Bi-directional Coupled Output Port. The amplifiers supports GSM and EDGE Class 12 covering GSM850/GSM900 and DCS1800/PCS1900 bands. The MB 2G portion also supports Band 34 / 39 TD-SCDMA and TDD LTE capability.

The 16 Tx / Rx switch ports provides Low Insertion Loss / High Isolation paths to support 2G GSM/EDGE, 3G UMTS and 4G LTE Bands. The low band section has 7 TRX ports, the mid/high band section has 9 TRX ports. Each switch has a corresponding antenna output (LB and MB/HB).

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QM57518
Product Name Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports - QM57508 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details