TECAT Performance Systems, LLC Wireless Data Sensor WISER LC100-PP

Description
This OEM Telemetry Platform is a sensor fusion platform designed from the ground up for integration into OEM products and is based on TECAT’s proven WISER products. This platform, consisting of a remote unit (the sensor fusion board), base unit (for output from the OEM product), and configuration software allowing the OEM to configure, calibrate, and display data from the platform. Platform is capable of measuring a wide array of parameter individually or in combination: Strain (torque, tension/compression, bending…) Temperature Vibration Pressure Distance/displacemen t Magnetic field And many more through a variety of available MEMS sensors capable of being 
added to the remote unit The WISER LC100-PP System The first product in the WISER OEM family, the WISER LC100-PP system is designed for wireless and precise load and position measurement data without cumbersome wires and cables. The system consists of a remote sensor system and base system, which are in wireless communications with each other. The sensor system can be integrated directly to an Artificial Lift “Pump Jack” load cell, where it collects load data, and optional position data, and then wirelessly transmits that data to a base system, located in the Pump Jack control box. The base system analog outputs plug directly into any data acquisition system, for live monitoring, Pump Jack control, and long-term data storage. Representative Application – Artificial Lift “Pump Jack” load cell Sensor fusion allows for simultaneous measurement of load (strain), acceleration (3 axis), and ambient temperature > 1-year battery life with 19Ah D cell sized lithium battery Ratiometric mV/V strain output from base unit for ease of integration into existing controls Measurement accuracy +/- 0.1% FS 100Hz data rate ATEX Zone 0 intrinsically safe certification capable
Datasheet
Description
This OEM Telemetry Platform is a sensor fusion platform designed from the ground up for integration into OEM products and is based on TECAT’s proven WISER products. This platform, consisting of a remote unit (the sensor fusion board), base unit (for output from the OEM product), and configuration software allowing the OEM to configure, calibrate, and display data from the platform. Platform is capable of measuring a wide array of parameter individually or in combination: Strain (torque, tension/compression, bending…) Temperature Vibration Pressure Distance/displacemen t Magnetic field And many more through a variety of available MEMS sensors capable of being 
added to the remote unit The WISER LC100-PP System The first product in the WISER OEM family, the WISER LC100-PP system is designed for wireless and precise load and position measurement data without cumbersome wires and cables. The system consists of a remote sensor system and base system, which are in wireless communications with each other. The sensor system can be integrated directly to an Artificial Lift “Pump Jack” load cell, where it collects load data, and optional position data, and then wirelessly transmits that data to a base system, located in the Pump Jack control box. The base system analog outputs plug directly into any data acquisition system, for live monitoring, Pump Jack control, and long-term data storage. Representative Application – Artificial Lift “Pump Jack” load cell Sensor fusion allows for simultaneous measurement of load (strain), acceleration (3 axis), and ambient temperature > 1-year battery life with 19Ah D cell sized lithium battery Ratiometric mV/V strain output from base unit for ease of integration into existing controls Measurement accuracy +/- 0.1% FS 100Hz data rate ATEX Zone 0 intrinsically safe certification capable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
Ann Arbor, MI, USA
Wireless Data Sensor
WISER LC100-PP
Wireless Data Sensor WISER LC100-PP
This OEM Telemetry Platform is a sensor fusion platform designed from the ground up for integration into OEM products and is based on TECAT’s proven WISER products. This platform, consisting of a remote unit (the sensor fusion board), base unit (for output from the OEM product), and configuration software allowing the OEM to configure, calibrate, and display data from the platform. Platform is capable of measuring a wide array of parameter individually or in combination: Strain (torque, tension/compression, bending…) Temperature Vibration Pressure Distance/displacemen t Magnetic field And many more through a variety of available MEMS sensors capable of being 
added to the remote unit The WISER LC100-PP System The first product in the WISER OEM family, the WISER LC100-PP system is designed for wireless and precise load and position measurement data without cumbersome wires and cables. The system consists of a remote sensor system and base system, which are in wireless communications with each other. The sensor system can be integrated directly to an Artificial Lift “Pump Jack” load cell, where it collects load data, and optional position data, and then wirelessly transmits that data to a base system, located in the Pump Jack control box. The base system analog outputs plug directly into any data acquisition system, for live monitoring, Pump Jack control, and long-term data storage. Representative Application – Artificial Lift “Pump Jack” load cell Sensor fusion allows for simultaneous measurement of load (strain), acceleration (3 axis), and ambient temperature > 1-year battery life with 19Ah D cell sized lithium battery Ratiometric mV/V strain output from base unit for ease of integration into existing controls Measurement accuracy +/- 0.1% FS 100Hz data rate ATEX Zone 0 intrinsically safe certification capable

This OEM Telemetry Platform is a sensor fusion platform designed from the ground up for integration into OEM products and is based on TECAT’s proven WISER products. This platform, consisting of a remote unit (the sensor fusion board), base unit (for output from the OEM product), and configuration software allowing the OEM to configure, calibrate, and display data from the platform.

Platform is capable of measuring a wide array of parameter individually or in combination:

  • Strain (torque, tension/compression, bending…)
  • Temperature
  • Vibration
  • Pressure
  • Distance/displacement
  • Magnetic field
  • And many more through a variety of available MEMS sensors capable of being 
added to the remote unit

The WISER LC100-PP System

The first product in the WISER OEM family, the WISER LC100-PP system is designed for wireless and precise load and position measurement data without cumbersome wires and cables. The system consists of a remote sensor system and base system, which are in wireless communications with each other. The sensor system can be integrated directly to an Artificial Lift “Pump Jack” load cell, where it collects load data, and optional position data, and then wirelessly transmits that data to a base system, located in the Pump Jack control box. The base system analog outputs plug directly into any data acquisition system, for live monitoring, Pump Jack control, and long-term data storage.

Representative Application – Artificial Lift “Pump Jack” load cell

  • Sensor fusion allows for simultaneous measurement of load (strain), acceleration (3 axis), and ambient temperature
  • > 1-year battery life with 19Ah D cell sized lithium battery
  • Ratiometric mV/V strain output from base unit for ease of integration into existing controls
  • Measurement accuracy +/- 0.1% FS
  • 100Hz data rate
  • ATEX Zone 0 intrinsically safe certification capable
Supplier's Site Datasheet

Technical Specifications

  TECAT Performance Systems, LLC
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number WISER LC100-PP
Product Name Wireless Data Sensor
Device Type Transmitter
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Operating Frequency 2400 MHz
Output Power 13.4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - OTX-433-HH-CP8-MS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Wireless Receiver - RF Rx SW868-1W - steute
Specs
Device Type Receiver
Package Type Rack mount
Features LED Indicators
View Details
Wireless NEMA Modem Radio Transceivers - Wireless Serial - ACCES I/O Products, Inc.
Specs
Device Type Rec-Trans
Package Type Unit
Radio Technique Frequency-Hopping Spread Spectrum
View Details