Linx Technologies LR Series - 418MHz RF Transmitter Module TXM-418-LR

Description
LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Request a Quote Datasheet
Description
LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LR Series - 418MHz RF Transmitter Module - TXM-418-LR - Linx Technologies
Merlin, OR, USA
LR Series - 418MHz RF Transmitter Module
TXM-418-LR
LR Series - 418MHz RF Transmitter Module TXM-418-LR
LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested

LR Series RF Transmitter and Receiver Modules

Longer Range Transmitters and Receivers for Digital Data

Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price.

Benefits

  • Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
Supplier's Site Datasheet
RF Transmitters - TXM-418-LR - 901590-TXM-418-LR - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TXM-418-LR
901590-TXM-418-LR
RF Transmitters - TXM-418-LR 901590-TXM-418-LR
Manufacturer: Linx Technologies Inc. Win Source Part Number: 901590-TXM-418-LR Series: LR Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, OOK 418MHz -4dBm ~ 4dBm 10kbps Castellation Antenna 8-SMD Module Package: 8-SMD Module Package: Tube Mounting: Surface Mount Family Name: TXM-418 Categories: RF/IF and RFID Case / Package: Module ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8525.50.3040 Other Part Number: TXM-418-LR-NDR, TXM-418-LR_, TXM418LR

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 901590-TXM-418-LR
Series: LR
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter ASK, OOK 418MHz -4dBm ~ 4dBm 10kbps Castellation Antenna 8-SMD Module
Package: 8-SMD Module
Package: Tube
Mounting: Surface Mount
Family Name: TXM-418
Categories: RF/IF and RFID
Case / Package: Module
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8525.50.3040
Other Part Number: TXM-418-LR-NDR, TXM-418-LR_, TXM418LR

Buy Now Datasheet
RF Transmitters - TXM-418-LR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TXM-418-LR
RF Transmitters TXM-418-LR
RF Transmitter ASK, OOK 418MHz -4dBm ~ 4dBm 10kbps Castellation Antenna 8-SMD Module

RF Transmitter ASK, OOK 418MHz -4dBm ~ 4dBm 10kbps Castellation Antenna 8-SMD Module

Buy Now Datasheet

Technical Specifications

  Linx Technologies Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters RF Transmitters
Product Number TXM-418-LR 901590-TXM-418-LR TXM-418-LR
Product Name LR Series - 418MHz RF Transmitter Module RF Transmitters - TXM-418-LR RF Transmitters
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 418 MHz 418 MHz
Unlock Full Specs
to access all available technical data