Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6013B2FLLG APT6013B2FLLG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183005-APT6013B2FLL G Current Rating: 43 A Drain to Source Voltage (Vdss): 600 V Number of Elements: 1 Input Capacitance: 5.63 nF Power Dissipation: 565 W Number of Pins: 3 Rise Time: 14 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V Max Power Dissipation: 565 W Turn-On Delay Time: 11 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 43 A Turn-Off Delay Time: 27 ns Gate to Source Voltage (Vgs): 30 V Rds On Max: 130 mΩ
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183005-APT6013B2FLL G Current Rating: 43 A Drain to Source Voltage (Vdss): 600 V Number of Elements: 1 Input Capacitance: 5.63 nF Power Dissipation: 565 W Number of Pins: 3 Rise Time: 14 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V Max Power Dissipation: 565 W Turn-On Delay Time: 11 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 43 A Turn-Off Delay Time: 27 ns Gate to Source Voltage (Vgs): 30 V Rds On Max: 130 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6013B2FLLG - 1183005-APT6013B2FLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6013B2FLLG
1183005-APT6013B2FLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6013B2FLLG 1183005-APT6013B2FLLG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183005-APT6013B2FLL G Current Rating: 43 A Drain to Source Voltage (Vdss): 600 V Number of Elements: 1 Input Capacitance: 5.63 nF Power Dissipation: 565 W Number of Pins: 3 Rise Time: 14 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V Max Power Dissipation: 565 W Turn-On Delay Time: 11 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 43 A Turn-Off Delay Time: 27 ns Gate to Source Voltage (Vgs): 30 V Rds On Max: 130 mΩ

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183005-APT6013B2FLLG
Current Rating: 43 A
Drain to Source Voltage (Vdss): 600 V
Number of Elements: 1
Input Capacitance: 5.63 nF
Power Dissipation: 565 W
Number of Pins: 3
Rise Time: 14 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-247-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 600 V
Max Power Dissipation: 565 W
Turn-On Delay Time: 11 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 43 A
Turn-Off Delay Time: 27 ns
Gate to Source Voltage (Vgs): 30 V
Rds On Max: 130 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1183005-APT6013B2FLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6013B2FLLG
PD 565000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
6 suppliers
MOSFETs - 2060117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3205 - 1149781-AUIRF3205 - Win Source Electronics
Specs
Package Type SOT3
View Details
9 suppliers