ALD310700ASCL is a quad precision P-channel EPAD® MOSFET array with zero threshold voltage (0.00V ±0.02V) designed for low-voltage, nano-power analog circuits. It is packaged in a 16-pin SOIC with dimensions of 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width. The device operates from 0°C to +70°C, features input leakage current below 400 pA, and exhibits matched transconductance and temperature tracking. It meets RoHS standards. The ALD310700ASCL is optimized for sub-threshold operation with bias currents under 1 nA and supports applications including current mirrors, precision comparators, and low-voltage charge detectors.
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC
Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Surface Mount 16-SOIC
MOSFET Quad P-Channel EPAD Matched Pair
MOSFET 4 P-CH 8V 16SOIC
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD310700ASCL | 1014-1286-ND | ALD310700ASCL | ALD310700ASCL |
| Product Name | PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD MATCHED PAIR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | -8 volts | |||
| IDSS | -2.07 milliamps |