The LM5106 is a high-voltage gate driver designed to drive both high-side and low-side N-channel MOSFETs in half-bridge configurations, with support for bootstrap voltages up to 118V DC and a 100V operating rail. It features a single TTL-compatible control input, programmable dead-time via an external resistor, and enable functionality. The device provides 1.8A peak sink and 1.2A peak source current, with typical turn-off propagation delays of 32ns and rise/fall times of 15ns and 10ns respectively. It is offered in an MSOP-10 package and includes under-voltage lockout for both supply rails. The exposed pad is non-electrical and intended for thermal management.
Half Bridge Based MOSFET Driver, 1.8A, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM5106MM/NOPB |
| Package Type | VSSOP10 |