Microchip Technology, Inc. 300 V 36 mOhm MOSFET Transistor APT30M36B2LLG

Description
MOSFETs MOSFET MOS7 300 V 36 mOhm TO-247 MAX Product overview: APT30M36B2LLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 36 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 36 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT30M36B2LLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs MOSFET MOS7 300 V 36 mOhm TO-247 MAX Product overview: APT30M36B2LLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 36 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 36 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT30M36B2LLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300 V 36 mOhm MOSFET Transistor
2088-APT30M36B2LLG
300 V 36 mOhm MOSFET Transistor 2088-APT30M36B2LLG
MOSFETs MOSFET MOS7 300 V 36 mOhm TO-247 MAX Product overview: APT30M36B2LLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 36 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 36 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT30M36B2LLG can be used for catalog matching and distributor lookup.

MOSFETs MOSFET MOS7 300 V 36 mOhm TO-247 MAX Product overview: APT30M36B2LLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 36 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 36 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT30M36B2LLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M36B2LLG - 1161957-APT30M36B2LLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M36B2LLG
1161957-APT30M36B2LLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M36B2LLG 1161957-APT30M36B2LLG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161957-APT30M36B2LL G Current Rating: 84 A Drain to Source Voltage (Vdss): 300 V Number of Elements: 1 Input Capacitance: 6.48 nF Power Dissipation: 568 W Number of Pins: 3 Rise Time: 31 ns Fall Time: 4 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Turn-On Delay Time: 15 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 84 A Turn-Off Delay Time: 29 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161957-APT30M36B2LLG
Current Rating: 84 A
Drain to Source Voltage (Vdss): 300 V
Number of Elements: 1
Input Capacitance: 6.48 nF
Power Dissipation: 568 W
Number of Pins: 3
Rise Time: 31 ns
Fall Time: 4 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-264
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 300 V
Turn-On Delay Time: 15 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 84 A
Turn-Off Delay Time: 29 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-APT30M36B2LLG 1161957-APT30M36B2LLG
Product Name 300 V 36 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M36B2LLG
Package Type Tube TO-247; SOT3; TO-264
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS LM9061M/NOPB. IC, MOSFET DRIVER, SOIC-8 - 815-LM9061M/NOPB - Utmel Electronic Limited
Specs
TJ -40 to 150 C (-40 to 302 F)
Packing Method Tube; Tube
View Details
 - 2EDF7175FXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1221465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
Single FETs, MOSFETs - 1727-8557-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT-1235
Transistor Grade / Operating Range Automotive
View Details
3 suppliers