Advanced Linear Devices, Inc. Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair ALD114904SAL

Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC
Request a Quote
Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD114904SAL is a dual N-channel depletion mode MOSFET array in an 8-pin SOIC package, designed for low-voltage, precision analog applications. It is normally on with a gate threshold voltage of -0.40V ±0.02V and a nominal RDS(ON) of 5.4 kΩ at VGS = 0V. The devices exhibit matched electrical characteristics with a VGS(th) mismatch of ±20 mV and excellent temperature tracking. Operating voltage ranges from 0.4V to 5V single supply or ±0.4V to ±5V dual supply. Maximum drain-source voltage is 10.6V, power dissipation is 500 mW, and operating temperature range is 0°C to 70°C. The package dimensions conform to standard SOIC-8 specifications, with a body width of 3.50 to 4.05 mm and a pin pitch of 1.27 mm. It meets RoHS standards as denoted by the 'L' suffix, though the SAL package variant is lead-free by default.

Datasheet Summary
Powered by GS/AI

The ALD114904SAL is a dual N-channel depletion mode MOSFET array in an 8-pin SOIC package, designed for low-voltage, precision analog applications. It is normally on with a gate threshold voltage of -0.40V ±0.02V and a nominal RDS(ON) of 5.4 kΩ at VGS = 0V. The devices exhibit matched electrical characteristics with a VGS(th) mismatch of ±20 mV and excellent temperature tracking. Operating voltage ranges from 0.4V to 5V single supply or ±0.4V to ±5V dual supply. Maximum drain-source voltage is 10.6V, power dissipation is 500 mW, and operating temperature range is 0°C to 70°C. The package dimensions conform to standard SOIC-8 specifications, with a body width of 3.50 to 4.05 mm and a pin pitch of 1.27 mm. It meets RoHS standards as denoted by the 'L' suffix, though the SAL package variant is lead-free by default.

Suppliers

Company
Product
Description
Supplier Links
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904SAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair
ALD114904SAL
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair ALD114904SAL
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

Supplier's Site Datasheet
FET, MOSFET Arrays - 1014-1064-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1014-1064-ND
FET, MOSFET Arrays 1014-1064-ND
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD114904SAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD114904SAL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD114904SAL
MOSFET 2N-CH 10.6V 8SOIC

MOSFET 2N-CH 10.6V 8SOIC

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number ALD114904SAL 1014-1064-ND ALD114904SAL
Product Name Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
IDSS 3 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910027SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers