Exsenco, LLC Compact Linear Displacement and Level Measurement Probe SANTEST GYPM

Description
The sensor head of SANTEST's GYPM probe is more compact. By new design of probe head, screw side dead zone has been shortened to 30mm (Standard). As to tip dead zone, making short to 40mm is possible by option (standard: 70mm). Cable out direction is radial. GYPM probe is used in combination with the GYPMC controller, which provides analog output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.
Request a Quote Datasheet
Description
The sensor head of SANTEST's GYPM probe is more compact. By new design of probe head, screw side dead zone has been shortened to 30mm (Standard). As to tip dead zone, making short to 40mm is possible by option (standard: 70mm). Cable out direction is radial. GYPM probe is used in combination with the GYPMC controller, which provides analog output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Corpus Christi, TX, USA
Compact Linear Displacement and Level Measurement Probe
SANTEST GYPM
Compact Linear Displacement and Level Measurement Probe SANTEST GYPM
The sensor head of SANTEST's GYPM probe is more compact. By new design of probe head, screw side dead zone has been shortened to 30mm (Standard). As to tip dead zone, making short to 40mm is possible by option (standard: 70mm). Cable out direction is radial. GYPM probe is used in combination with the GYPMC controller, which provides analog output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.

The sensor head of SANTEST's GYPM probe is more compact. By new design of probe head, screw side dead zone has been shortened to 30mm (Standard). As to tip dead zone, making short to 40mm is possible by option (standard: 70mm). Cable out direction is radial. GYPM probe is used in combination with the GYPMC controller, which provides analog output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYPM
Product Name Compact Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Field Adjustable Field Adjustable Measurement Ranges; (985 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Displacement and Level Measurement Flexible Rod Probe - GYSE-A-FX6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 9.84 inch (50 to 250 mm)
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details