Busch Vacuum Solutions Piezoresistive Vacuum Gauge Analog Transmitter VacTest GRP 100/200

Description
The Analog Transmitters GRP 100 / 200 are piezoresistive vacuum gauges perfectly suited for pressure measurements between 1400 and 1 mbar. Thanks to their durable aluminum oxide ceramic sensor, they are nearly insensitive to contamination and are therefore ideal for challenging applications. Gas type independent measurement Flexible analog output signals (4 – 20 mA or 0 – 10 V) Long term stability and short response time Chemically resistant ceramic sensor Resistant against shock venting and vibration Temperature compensated Robust stainless steel housing Zero adjustment by digital push button Ultra low leakage rate < 5 ∙ 10-10 mbar ∙ l/s
Request a Quote Datasheet
Description
The Analog Transmitters GRP 100 / 200 are piezoresistive vacuum gauges perfectly suited for pressure measurements between 1400 and 1 mbar. Thanks to their durable aluminum oxide ceramic sensor, they are nearly insensitive to contamination and are therefore ideal for challenging applications. Gas type independent measurement Flexible analog output signals (4 – 20 mA or 0 – 10 V) Long term stability and short response time Chemically resistant ceramic sensor Resistant against shock venting and vibration Temperature compensated Robust stainless steel housing Zero adjustment by digital push button Ultra low leakage rate < 5 ∙ 10-10 mbar ∙ l/s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoresistive Vacuum Gauge Analog Transmitter - VacTest GRP 100/200 - Busch Vacuum Solutions
Virginia Beach, VA, United States
Piezoresistive Vacuum Gauge Analog Transmitter
VacTest GRP 100/200
Piezoresistive Vacuum Gauge Analog Transmitter VacTest GRP 100/200
The Analog Transmitters GRP 100 / 200 are piezoresistive vacuum gauges perfectly suited for pressure measurements between 1400 and 1 mbar. Thanks to their durable aluminum oxide ceramic sensor, they are nearly insensitive to contamination and are therefore ideal for challenging applications. Gas type independent measurement Flexible analog output signals (4 – 20 mA or 0 – 10 V) Long term stability and short response time Chemically resistant ceramic sensor Resistant against shock venting and vibration Temperature compensated Robust stainless steel housing Zero adjustment by digital push button Ultra low leakage rate < 5 ∙ 10-10 mbar ∙ l/s

The Analog Transmitters GRP 100 / 200 are piezoresistive vacuum gauges perfectly suited for pressure measurements between 1400 and 1 mbar. Thanks to their durable aluminum oxide ceramic sensor, they are nearly insensitive to contamination and are therefore ideal for challenging applications.

  • Gas type independent measurement
  • Flexible analog output signals (4 – 20 mA or 0 – 10 V)
  • Long term stability and short response time
  • Chemically resistant ceramic sensor
  • Resistant against shock venting and vibration
  • Temperature compensated
  • Robust stainless steel housing
  • Zero adjustment by digital push button
  • Ultra low leakage rate < 5 ∙ 10-10 mbar ∙ l/s
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Gauges and Instruments
Product Number VacTest GRP 100/200
Product Name Piezoresistive Vacuum Gauge Analog Transmitter
Media Gas
Sensor Technology Semiconductor Piezoresistive
Signal Output Analog Voltage; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Micro-controller-based Vacuum Gauge Digital Transmitter - VacTest TRP 900 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Semiconductor Piezoresistive
Vacuum Range 0.7503 to 1200 torr (29.89 to -17.34 in Hg vac)
View Details
Capacitive Vacuum Gauge Analog Transmitter - VacTest GCD 200 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Variable Capacitance
Signal Output Analog Current
View Details
Capacitive Vacuum Gauge Analog Transmitter - VacTest GCD 200 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Variable Capacitance
Signal Output Analog Current
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details