Exsenco, LLC Linear Displacement and Level Measurement Probe SANTEST GYKS

Description
SANTEST's GYKS series are another model for previous GYKM-LT/LS. Through the body, φ25mm×height 22.5mm is achieved without head parts φ37 of GYKM-LT/LS series, thus smart design is enjoyed. Two types are available:sliding magnet type and floating magnet type.
Request a Quote
Description
SANTEST's GYKS series are another model for previous GYKM-LT/LS. Through the body, φ25mm×height 22.5mm is achieved without head parts φ37 of GYKM-LT/LS series, thus smart design is enjoyed. Two types are available:sliding magnet type and floating magnet type.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GYKS2 series is a compact, all-in-one linear displacement probe designed to replace GYKM-LS/LT models, offering non-contact magnetostrictive sensing with 0~10V or 4~20mA analog output. It operates on a 24VDC power supply, has a sampling frequency of 1 kHz for strokes up to 1000 mm, and supports strokes from 15 mm to 2500 mm depending on configuration. The probe features IP53, IP64, or IP65 protection ratings, an operating temperature range of 0℃ to +65℃, and includes mounting brackets. Its aluminum body and stainless steel rod ensure durability, with variants accommodating rod, slide, and floating magnet types. Dead zones and mounting options vary by stroke length and magnet type.

Datasheet Summary
Powered by GS/AI

The GYKS2 series is a compact, all-in-one linear displacement probe designed to replace GYKM-LS/LT models, offering non-contact magnetostrictive sensing with 0~10V or 4~20mA analog output. It operates on a 24VDC power supply, has a sampling frequency of 1 kHz for strokes up to 1000 mm, and supports strokes from 15 mm to 2500 mm depending on configuration. The probe features IP53, IP64, or IP65 protection ratings, an operating temperature range of 0℃ to +65℃, and includes mounting brackets. Its aluminum body and stainless steel rod ensure durability, with variants accommodating rod, slide, and floating magnet types. Dead zones and mounting options vary by stroke length and magnet type.

Suppliers

Company
Product
Description
Supplier Links
Linear Displacement and Level Measurement Probe - SANTEST GYKS - Exsenco, LLC
Corpus Christi, TX, USA
Linear Displacement and Level Measurement Probe
SANTEST GYKS
Linear Displacement and Level Measurement Probe SANTEST GYKS
SANTEST's GYKS series are another model for previous GYKM-LT/LS. Through the body, φ25mm×height 22.5mm is achieved without head parts φ37 of GYKM-LT/LS series, thus smart design is enjoyed. Two types are available:sliding magnet type and floating magnet type.

SANTEST's GYKS series are another model for previous GYKM-LT/LS. Through the body, Φ25mm×height 22.5mm is achieved without head parts Φ37 of GYKM-LT/LS series, thus smart design is enjoyed. Two types are available:sliding magnet type and floating magnet type.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYKS
Product Name Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 9.84 inch (50 to 250 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-A - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details