Exsenco, LLC Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe SANTEST GYHR

Description
SANTEST's GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet our device of circuit produces high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. GYHR probe can also be used in combination with GYHC and GYDC-05 controller, which provides velocity output or digital output.
Request a Quote Datasheet
Description
SANTEST's GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet our device of circuit produces high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. GYHR probe can also be used in combination with GYHC and GYDC-05 controller, which provides velocity output or digital output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Corpus Christi, TX, USA
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe
SANTEST GYHR
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe SANTEST GYHR
SANTEST's GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet our device of circuit produces high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. GYHR probe can also be used in combination with GYHC and GYDC-05 controller, which provides velocity output or digital output.

SANTEST's GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet our device of circuit produces high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. GYHR probe can also be used in combination with GYHC and GYDC-05 controller, which provides velocity output or digital output.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYHR
Product Name Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Field Adjustable Field Adjustable Measurement Ranges; (1985 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.18 to 94.49 inch (30 to 2400 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-P - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 295 inch (50 to 7500 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-A - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
High Temperature Linear Displacement and Level Measurement Probe - GYHTR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details