Endress + Hauser – Sensors & Components Ceracore UTC30 Pressure Transducer UTC30

Description
Make use of the advantages of the ceramic sensor USC30 in your customized pressure transducer. You have numerous possibilities of combining the measuring cell with customized electronics, housing designs, process and electric connections – entirely according to your requirements. Field of use Transducer for pressure measurement of liquid and gaseous media based on the USC30 sensor technology Your advantages • Dry capacitive ceramic sensor with high purity (99.9%) Al2O3 ceramic • Measuring ranges from 0 .. 100 mbar to 0 … 100 bar gauge or absolute • Digital and analog output signals (SPI, UART, voltage) • Optional features: temperature output, switch output • Linearized and temperature compensated output • High overload and vacuum resistance • Very good long-term stability • Corrosion resistant • Temperature range: -20 to +80 ° C
Request a Quote Datasheet
Description
Make use of the advantages of the ceramic sensor USC30 in your customized pressure transducer. You have numerous possibilities of combining the measuring cell with customized electronics, housing designs, process and electric connections – entirely according to your requirements. Field of use Transducer for pressure measurement of liquid and gaseous media based on the USC30 sensor technology Your advantages • Dry capacitive ceramic sensor with high purity (99.9%) Al2O3 ceramic • Measuring ranges from 0 .. 100 mbar to 0 … 100 bar gauge or absolute • Digital and analog output signals (SPI, UART, voltage) • Optional features: temperature output, switch output • Linearized and temperature compensated output • High overload and vacuum resistance • Very good long-term stability • Corrosion resistant • Temperature range: -20 to +80 ° C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Greenwood, IN, United States
Ceracore UTC30 Pressure Transducer
UTC30
Ceracore UTC30 Pressure Transducer UTC30
Make use of the advantages of the ceramic sensor USC30 in your customized pressure transducer. You have numerous possibilities of combining the measuring cell with customized electronics, housing designs, process and electric connections – entirely according to your requirements. Field of use Transducer for pressure measurement of liquid and gaseous media based on the USC30 sensor technology Your advantages • Dry capacitive ceramic sensor with high purity (99.9%) Al2O3 ceramic • Measuring ranges from 0 .. 100 mbar to 0 … 100 bar gauge or absolute • Digital and analog output signals (SPI, UART, voltage) • Optional features: temperature output, switch output • Linearized and temperature compensated output • High overload and vacuum resistance • Very good long-term stability • Corrosion resistant • Temperature range: -20 to +80 ° C

Make use of the advantages of the ceramic sensor USC30 in your customized pressure transducer. You have numerous possibilities of combining the measuring cell with customized electronics, housing designs, process and electric connections – entirely according to your requirements.

Field of use
Transducer for pressure measurement of liquid and gaseous media based on the USC30 sensor technology

Your advantages
• Dry capacitive ceramic sensor with high purity (99.9%) Al2O3 ceramic
• Measuring ranges from 0 .. 100 mbar to 0 … 100 bar gauge or absolute
• Digital and analog output signals (SPI, UART, voltage)
• Optional features: temperature output, switch output
• Linearized and temperature compensated output
• High overload and vacuum resistance
• Very good long-term stability
• Corrosion resistant
• Temperature range: -20 to +80 ° C

Supplier's Site Datasheet

Technical Specifications

  Endress + Hauser – Sensors & Components
Product Category Pressure Switches
Product Number UTC30
Product Name Ceracore UTC30 Pressure Transducer
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details