HydraCheck Inc. Pressure Transducer with Temperature

Description
The pressure transducer connects to any standard PD Series or M16x2 diagnostic quick disconnect with the right adapter and relays system pressure and temperature to the Digital Hydraulic Tester. Specifications: Pressure Range: 0 up to 8700 PSI (0 up to 60 bar) Pressure Accuracy: ±0.5% of full scale Ambient Temperature Range: -4° to 185°F (-20° to 85°C) Media Temperature Range: -13° to 221°F (-25° to 105°C) Temperature Accuracy: ±1.5°F (±3°C) Response Time: 1 ms Process Connection: Male G1/2 BSPP Main Body: Stainless-steel Sealing: Viton® (FKM) Measure differential pressure. Pressure transducers do not include connecting cable or test point adaptor. NOTE: In order to measure differential pressure, two transducers of the same pressure range must be used.
Request a Quote
Description
The pressure transducer connects to any standard PD Series or M16x2 diagnostic quick disconnect with the right adapter and relays system pressure and temperature to the Digital Hydraulic Tester. Specifications: Pressure Range: 0 up to 8700 PSI (0 up to 60 bar) Pressure Accuracy: ±0.5% of full scale Ambient Temperature Range: -4° to 185°F (-20° to 85°C) Media Temperature Range: -13° to 221°F (-25° to 105°C) Temperature Accuracy: ±1.5°F (±3°C) Response Time: 1 ms Process Connection: Male G1/2 BSPP Main Body: Stainless-steel Sealing: Viton® (FKM) Measure differential pressure. Pressure transducers do not include connecting cable or test point adaptor. NOTE: In order to measure differential pressure, two transducers of the same pressure range must be used.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer with Temperature -  - HydraCheck Inc.
Salt Lake City, UT, USA
Pressure Transducer with Temperature
Pressure Transducer with Temperature
The pressure transducer connects to any standard PD Series or M16x2 diagnostic quick disconnect with the right adapter and relays system pressure and temperature to the Digital Hydraulic Tester. Specifications: Pressure Range: 0 up to 8700 PSI (0 up to 60 bar) Pressure Accuracy: ±0.5% of full scale Ambient Temperature Range: -4° to 185°F (-20° to 85°C) Media Temperature Range: -13° to 221°F (-25° to 105°C) Temperature Accuracy: ±1.5°F (±3°C) Response Time: 1 ms Process Connection: Male G1/2 BSPP Main Body: Stainless-steel Sealing: Viton® (FKM) Measure differential pressure. Pressure transducers do not include connecting cable or test point adaptor. NOTE: In order to measure differential pressure, two transducers of the same pressure range must be used.

The pressure transducer connects to any standard PD Series or M16x2 diagnostic quick disconnect with the right adapter and relays system pressure and temperature to the Digital Hydraulic Tester.

Specifications:

  • Pressure Range: 0 up to 8700 PSI (0 up to 60 bar)
  • Pressure Accuracy: ±0.5% of full scale
  • Ambient Temperature Range: -4° to 185°F (-20° to 85°C)
  • Media Temperature Range: -13° to 221°F (-25° to 105°C)
  • Temperature Accuracy: ±1.5°F (±3°C)
  • Response Time: 1 ms
  • Process Connection: Male G1/2 BSPP
  • Main Body: Stainless-steel
  • Sealing: Viton® (FKM)
  • Measure differential pressure.
  • Pressure transducers do not include connecting cable or test point adaptor.

NOTE: In order to measure differential pressure, two transducers of the same pressure range must be used.

Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Pressure Sensors
Product Name Pressure Transducer with Temperature
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
Features Temperature Output
Unlock Full Specs
to access all available technical data

Similar Products

PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details