Aratas America LLC Pressure Sensors, Transducers D6F-PH0505AMD4

Description
"Pressure Sensor -0.01 ~ 0.01PSI (-0.05 ~ 0.05kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
Request a Quote Datasheet
Description
"Pressure Sensor -0.01 ~ 0.01PSI (-0.05 ~ 0.05kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 39-D6F-PH0505AMD4-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
39-D6F-PH0505AMD4-ND
Pressure Sensors, Transducers 39-D6F-PH0505AMD4-ND
"Pressure Sensor -0.01 ~ 0.01PSI (-0.05 ~ 0.05kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"

"Pressure Sensor -0.01 ~ 0.01PSI (-0.05 ~ 0.05kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"

Buy Now Datasheet
Pressure Sensor, Diff, 50Pa, Voltage; Operating Pressure Max Omron Electronic Components - 65AJ9915 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Diff, 50Pa, Voltage; Operating Pressure Max Omron Electronic Components
65AJ9915
Pressure Sensor, Diff, 50Pa, Voltage; Operating Pressure Max Omron Electronic Components 65AJ9915
PRESSURE SENSOR, DIFF, 50PA, VOLTAGE; Operating Pressure Max:50Pa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Manifold; Supply Current:6mA; Product Range:D6F Series RoHS Compliant: Yes

PRESSURE SENSOR, DIFF, 50PA, VOLTAGE; Operating Pressure Max:50Pa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Manifold; Supply Current:6mA; Product Range:D6F Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - D6F-PH0505AMD4 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
D6F-PH0505AMD4
Sensors, Transducers - Pressure Sensors, Transducers D6F-PH0505AMD4
SENSOR 0.01PSID 0.16 12BIT 4SIP

SENSOR 0.01PSID 0.16 12BIT 4SIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 39-D6F-PH0505AMD4-ND 65AJ9915 D6F-PH0505AMD4
Product Name Pressure Sensors, Transducers Pressure Sensor, Diff, 50Pa, Voltage; Operating Pressure Max Omron Electronic Components Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Differential Differential; Differential Differential
Features Temperature Compensated
Working Pressure Range -0.0100 to 0.0100 psi (-0.0070 to 0.0070 m H2O) ? to 0.0073 psi (? to 0.0051 m H2O) -0.0100 to 0.0100 psi (-0.0070 to 0.0070 m H2O)
Unlock Full Specs
to access all available technical data