HydraCheck Inc. Mechanical Hydraulic Tester – RFIK Series

Description
The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be connected to either the pressure or return lines. The loading valve and pressure gauge allow a progressive buildup of system pressure with the user’s safety in mind. The test kit provides the service engineer with quick, accurate, and simple performance testing of pumps, motors, valves, steering systems, cylinders, and complete hydraulic circuits. Specifications: Ambient temperature: 14 – 122°F (-10 to 50°C) Fluid type: Hydraulic oils Fluid temperature: 68 – 176°F (20 to 80°C) continuous use. Intermittently (< 10 minutes) up to 230°F (110°C). Maximum pressure: 6000 PSI (420 Bar) Displays: Pressure and flow 2.5” (63mm) dials. Temperature 2” (50mm) long scale 68 – 248 °F (20 to 120°C) Accuracy: Flow: ± 4% of full scale Pressure: ± 1.6% of full scale Temperature: ± 5°F (±2.5°C) Dimensions: 12-1/4” x 4-1/8” x 4-7/8” (310 x 105 x 120 mm) Weight: 14.5 lbs (6.6 kg) Made in the United Kingdom Construction Material: Case: Painted steel – removable lid RFI body: Aluminium 2011T6 Load valve body: Aluminium 2011T6 Internal components: Stainless steel, brass Seals: Viton
Request a Quote
Description
The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be connected to either the pressure or return lines. The loading valve and pressure gauge allow a progressive buildup of system pressure with the user’s safety in mind. The test kit provides the service engineer with quick, accurate, and simple performance testing of pumps, motors, valves, steering systems, cylinders, and complete hydraulic circuits. Specifications: Ambient temperature: 14 – 122°F (-10 to 50°C) Fluid type: Hydraulic oils Fluid temperature: 68 – 176°F (20 to 80°C) continuous use. Intermittently (< 10 minutes) up to 230°F (110°C). Maximum pressure: 6000 PSI (420 Bar) Displays: Pressure and flow 2.5” (63mm) dials. Temperature 2” (50mm) long scale 68 – 248 °F (20 to 120°C) Accuracy: Flow: ± 4% of full scale Pressure: ± 1.6% of full scale Temperature: ± 5°F (±2.5°C) Dimensions: 12-1/4” x 4-1/8” x 4-7/8” (310 x 105 x 120 mm) Weight: 14.5 lbs (6.6 kg) Made in the United Kingdom Construction Material: Case: Painted steel – removable lid RFI body: Aluminium 2011T6 Load valve body: Aluminium 2011T6 Internal components: Stainless steel, brass Seals: Viton
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Salt Lake City, UT, USA
Mechanical Hydraulic Tester – RFIK Series
Mechanical Hydraulic Tester – RFIK Series
The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be connected to either the pressure or return lines. The loading valve and pressure gauge allow a progressive buildup of system pressure with the user’s safety in mind. The test kit provides the service engineer with quick, accurate, and simple performance testing of pumps, motors, valves, steering systems, cylinders, and complete hydraulic circuits. Specifications: Ambient temperature: 14 – 122°F (-10 to 50°C) Fluid type: Hydraulic oils Fluid temperature: 68 – 176°F (20 to 80°C) continuous use. Intermittently (< 10 minutes) up to 230°F (110°C). Maximum pressure: 6000 PSI (420 Bar) Displays: Pressure and flow 2.5” (63mm) dials. Temperature 2” (50mm) long scale 68 – 248 °F (20 to 120°C) Accuracy: Flow: ± 4% of full scale Pressure: ± 1.6% of full scale Temperature: ± 5°F (±2.5°C) Dimensions: 12-1/4” x 4-1/8” x 4-7/8” (310 x 105 x 120 mm) Weight: 14.5 lbs (6.6 kg) Made in the United Kingdom Construction Material: Case: Painted steel – removable lid RFI body: Aluminium 2011T6 Load valve body: Aluminium 2011T6 Internal components: Stainless steel, brass Seals: Viton

The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service.

The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection.

The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be connected to either the pressure or return lines. The loading valve and pressure gauge allow a progressive buildup of system pressure with the user’s safety in mind.

The test kit provides the service engineer with quick, accurate, and simple performance testing of pumps, motors, valves, steering systems, cylinders, and complete hydraulic circuits.

Specifications:

  • Ambient temperature: 14 – 122°F (-10 to 50°C)
  • Fluid type: Hydraulic oils
  • Fluid temperature: 68 – 176°F (20 to 80°C) continuous use. Intermittently (< 10 minutes) up to 230°F (110°C).
  • Maximum pressure: 6000 PSI (420 Bar)
  • Displays: Pressure and flow 2.5” (63mm) dials. Temperature 2” (50mm) long scale 68 – 248 °F (20 to 120°C)
  • Accuracy: Flow: ± 4% of full scale
  • Pressure: ± 1.6% of full scale
  • Temperature: ± 5°F (±2.5°C)
  • Dimensions: 12-1/4” x 4-1/8” x 4-7/8” (310 x 105 x 120 mm)
  • Weight: 14.5 lbs (6.6 kg)
  • Made in the United Kingdom

Construction Material:

  • Case: Painted steel – removable lid
  • RFI body: Aluminium 2011T6
  • Load valve body: Aluminium 2011T6
  • Internal components: Stainless steel, brass
  • Seals: Viton
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Liquid Flow Meters
Product Name Mechanical Hydraulic Tester – RFIK Series
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
Media Temperature 68 to 176 F (20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Turbine with Load Cell -  - HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Flow Meter Test Kit (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details