Metrohm USA, Inc. µStat 300 Bipotentiostat DRP-STAT300

Description
Operating modes - Bipotentiostat ; Potentiostat PC interface - Wireless ; USB Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential range in volt - ±2 V Maximum current in Ampère - ±3 mA Number of current ranges - 7 Number of current ranges remarks - ±1 nA to ±1 mA Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2 % Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection Dimensions - 100 x 36 x 132 Weight of the instrument in kg - 0.48
Request a Quote Datasheet
Description
Operating modes - Bipotentiostat ; Potentiostat PC interface - Wireless ; USB Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential range in volt - ±2 V Maximum current in Ampère - ±3 mA Number of current ranges - 7 Number of current ranges remarks - ±1 nA to ±1 mA Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2 % Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection Dimensions - 100 x 36 x 132 Weight of the instrument in kg - 0.48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
µStat 300 Bipotentiostat - DRP-STAT300 - Metrohm USA, Inc.
Riverview, FL, United States
µStat 300 Bipotentiostat
DRP-STAT300
µStat 300 Bipotentiostat DRP-STAT300
Operating modes - Bipotentiostat ; Potentiostat PC interface - Wireless ; USB Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential range in volt - ±2 V Maximum current in Ampère - ±3 mA Number of current ranges - 7 Number of current ranges remarks - ±1 nA to ±1 mA Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2 % Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection Dimensions - 100 x 36 x 132 Weight of the instrument in kg - 0.48

Operating modes - Bipotentiostat ; Potentiostat
PC interface - Wireless ; USB
Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V)
Potential range in volt - ±2 V
Maximum current in Ampère - ±3 mA
Number of current ranges - 7
Number of current ranges remarks - ±1 nA to ±1 mA
Multichannel instrument - NO
Maximum number of channels - 1
Maximum number of WE sharing AUX and REF - 2
Potential accuracy - ±0.2 %
Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA
Measured current resolution - 0.025 % of current range (1 pA on lowest current range)
External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection
Dimensions - 100 x 36 x 132
Weight of the instrument in kg - 0.48

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Potentiostats and Galvanostats
Product Number DRP-STAT300
Product Name µStat 300 Bipotentiostat
DC Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual mode bipotentiostat module - MBA.S - Metrohm USA, Inc.
Specs
DC Voltage 10 volts
DC Current 0.0500 amps
View Details
SPELEC VIS-NIR Instrument (350-1050 nm) - DRP-SPELEC1050 - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0400 amps
View Details
SPELEC NIR Instrument (900-2200 nm) - DRP-SPELEC-NIR - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0400 amps
View Details
μStat-i 400s Potentiostat/Galvanostat/Impedance Analyzer (EIS) - DRP-STAT-I-400S - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0400 amps
View Details