Metrohm USA, Inc. µStat 4000P Multi Potentiostat DRP-STAT4000P

Description
Operating modes - 4x 1 Channel Potentiostat ; 1x 4 Channel Potentiostat PC interface - Wireless ; USB Power - Li-ion Battery (6150 mAh) ; USB ; DC charger adaptor compatible (5 V, 15 W) Potential range in volt - ±4 V Maximum current in Ampère - ±80 mA Number of current ranges - 9 Number of current ranges remarks - ±1 nA to ±100 mA Multichannel instrument - YES Maximum number of channels - 4 Maximum number of WE sharing AUX and REF - 4 Potential accuracy - ±0.2 % Current accuracy - ≤0.5 % o0 nA to 1 mA ; ≤1 % of current range at 10 mA to 100 mAf current range at 10 Potential resolution - 1 mV Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - 5 Digital Input/Output pins [PIO 1, PIO 2, PIO 3, PIO 4, PIO 5] ; 3 Analog Inputs multiplexing PIO 1, PIO 2, PIO 3 ; 2 Analog Outputs (configurable I-out or E-out) Dimensions - 205 x 75 x 222 Weight of the instrument in kg - 1.5
Request a Quote Datasheet
Description
Operating modes - 4x 1 Channel Potentiostat ; 1x 4 Channel Potentiostat PC interface - Wireless ; USB Power - Li-ion Battery (6150 mAh) ; USB ; DC charger adaptor compatible (5 V, 15 W) Potential range in volt - ±4 V Maximum current in Ampère - ±80 mA Number of current ranges - 9 Number of current ranges remarks - ±1 nA to ±100 mA Multichannel instrument - YES Maximum number of channels - 4 Maximum number of WE sharing AUX and REF - 4 Potential accuracy - ±0.2 % Current accuracy - ≤0.5 % o0 nA to 1 mA ; ≤1 % of current range at 10 mA to 100 mAf current range at 10 Potential resolution - 1 mV Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - 5 Digital Input/Output pins [PIO 1, PIO 2, PIO 3, PIO 4, PIO 5] ; 3 Analog Inputs multiplexing PIO 1, PIO 2, PIO 3 ; 2 Analog Outputs (configurable I-out or E-out) Dimensions - 205 x 75 x 222 Weight of the instrument in kg - 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
µStat 4000P Multi Potentiostat - DRP-STAT4000P - Metrohm USA, Inc.
Riverview, FL, United States
µStat 4000P Multi Potentiostat
DRP-STAT4000P
µStat 4000P Multi Potentiostat DRP-STAT4000P
Operating modes - 4x 1 Channel Potentiostat ; 1x 4 Channel Potentiostat PC interface - Wireless ; USB Power - Li-ion Battery (6150 mAh) ; USB ; DC charger adaptor compatible (5 V, 15 W) Potential range in volt - ±4 V Maximum current in Ampère - ±80 mA Number of current ranges - 9 Number of current ranges remarks - ±1 nA to ±100 mA Multichannel instrument - YES Maximum number of channels - 4 Maximum number of WE sharing AUX and REF - 4 Potential accuracy - ±0.2 % Current accuracy - ≤0.5 % o0 nA to 1 mA ; ≤1 % of current range at 10 mA to 100 mAf current range at 10 Potential resolution - 1 mV Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - 5 Digital Input/Output pins [PIO 1, PIO 2, PIO 3, PIO 4, PIO 5] ; 3 Analog Inputs multiplexing PIO 1, PIO 2, PIO 3 ; 2 Analog Outputs (configurable I-out or E-out) Dimensions - 205 x 75 x 222 Weight of the instrument in kg - 1.5

Operating modes - 4x 1 Channel Potentiostat ; 1x 4 Channel Potentiostat
PC interface - Wireless ; USB
Power - Li-ion Battery (6150 mAh) ; USB ; DC charger adaptor compatible (5 V, 15 W)
Potential range in volt - ±4 V
Maximum current in Ampère - ±80 mA
Number of current ranges - 9
Number of current ranges remarks - ±1 nA to ±100 mA
Multichannel instrument - YES
Maximum number of channels - 4
Maximum number of WE sharing AUX and REF - 4
Potential accuracy - ±0.2 %
Current accuracy - ≤0.5 % o0 nA to 1 mA ; ≤1 % of current range at 10 mA to 100 mAf current range at 10
Potential resolution - 1 mV
Measured current resolution - 0.025 % of current range (1 pA on lowest current range)
External inputs/outputs - 5 Digital Input/Output pins [PIO 1, PIO 2, PIO 3, PIO 4, PIO 5] ; 3 Analog Inputs multiplexing PIO 1, PIO 2, PIO 3 ; 2 Analog Outputs (configurable I-out or E-out)
Dimensions - 205 x 75 x 222
Weight of the instrument in kg - 1.5

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Potentiostats and Galvanostats
Product Number DRP-STAT4000P
Product Name µStat 4000P Multi Potentiostat
DC Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Autolab PGSTAT204 - AUT204.S - Metrohm USA, Inc.
Specs
DC Voltage -10 to 10 volts
DC Current 0.4000 amps
View Details
μStat-i 400s Potentiostat/Galvanostat/Impedance Analyzer (EIS) - DRP-STAT-I-400S - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0400 amps
View Details