Metrohm USA, Inc. µStat 4000 Multi Potentiostat/Galvanostat DRP-STAT4000

Description
Operating modes - 4x 1 Channel Potentiostat/Galvano stat ; 1x 4 Channel Potentiostat PC interface - Wireless; USB Power - Li-ion Battery (6150 mAh) ; USB ; DC charger adaptor compatible (5 V, 15 W) Potential range in volt - ±4 V Maximum current in Ampère - ±80 mA Number of current ranges - 9 Number of current ranges remarks - ±1 nA to ±100 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V Multichannel instrument - YES Maximum number of channels - 4 Maximum number of WE sharing AUX and REF - 4 Potential accuracy - ±0.2 % Current accuracy - ≤0.5 % of current range at 100 nA to 1 mA ; ≤1 % of current range at 10 mA to 100 mA Potential resolution - 1 mV Current resolution - 0.1 % of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - 5 Digital Inp 1, PIO 2, PIO 3, PIO 4, PIO 5] ; 3 Analog Inputs multiplexing PIO 1, PIO 2, PIut/Output pins [PIOO 3 ; 2 Analog Outputs (configurable I-out or E-out) Dimensions - 205 x 75 x 222 Weight of the instrument in kg - 1.5
Request a Quote Datasheet
Description
Operating modes - 4x 1 Channel Potentiostat/Galvano stat ; 1x 4 Channel Potentiostat PC interface - Wireless; USB Power - Li-ion Battery (6150 mAh) ; USB ; DC charger adaptor compatible (5 V, 15 W) Potential range in volt - ±4 V Maximum current in Ampère - ±80 mA Number of current ranges - 9 Number of current ranges remarks - ±1 nA to ±100 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V Multichannel instrument - YES Maximum number of channels - 4 Maximum number of WE sharing AUX and REF - 4 Potential accuracy - ±0.2 % Current accuracy - ≤0.5 % of current range at 100 nA to 1 mA ; ≤1 % of current range at 10 mA to 100 mA Potential resolution - 1 mV Current resolution - 0.1 % of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - 5 Digital Inp 1, PIO 2, PIO 3, PIO 4, PIO 5] ; 3 Analog Inputs multiplexing PIO 1, PIO 2, PIut/Output pins [PIOO 3 ; 2 Analog Outputs (configurable I-out or E-out) Dimensions - 205 x 75 x 222 Weight of the instrument in kg - 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
µStat 4000 Multi Potentiostat/Galvanostat - DRP-STAT4000 - Metrohm USA, Inc.
Riverview, FL, United States
µStat 4000 Multi Potentiostat/Galvanostat
DRP-STAT4000
µStat 4000 Multi Potentiostat/Galvanostat DRP-STAT4000
Operating modes - 4x 1 Channel Potentiostat/Galvano stat ; 1x 4 Channel Potentiostat PC interface - Wireless; USB Power - Li-ion Battery (6150 mAh) ; USB ; DC charger adaptor compatible (5 V, 15 W) Potential range in volt - ±4 V Maximum current in Ampère - ±80 mA Number of current ranges - 9 Number of current ranges remarks - ±1 nA to ±100 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V Multichannel instrument - YES Maximum number of channels - 4 Maximum number of WE sharing AUX and REF - 4 Potential accuracy - ±0.2 % Current accuracy - ≤0.5 % of current range at 100 nA to 1 mA ; ≤1 % of current range at 10 mA to 100 mA Potential resolution - 1 mV Current resolution - 0.1 % of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - 5 Digital Inp 1, PIO 2, PIO 3, PIO 4, PIO 5] ; 3 Analog Inputs multiplexing PIO 1, PIO 2, PIut/Output pins [PIOO 3 ; 2 Analog Outputs (configurable I-out or E-out) Dimensions - 205 x 75 x 222 Weight of the instrument in kg - 1.5

Operating modes - 4x 1 Channel Potentiostat/Galvanostat ; 1x 4 Channel Potentiostat
PC interface - Wireless; USB
Power - Li-ion Battery (6150 mAh) ; USB ; DC charger adaptor compatible (5 V, 15 W)
Potential range in volt - ±4 V
Maximum current in Ampère - ±80 mA
Number of current ranges - 9
Number of current ranges remarks - ±1 nA to ±100 mA
Number of potential ranges (galvanostat) - 2
Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V
Multichannel instrument - YES
Maximum number of channels - 4
Maximum number of WE sharing AUX and REF - 4
Potential accuracy - ±0.2 %
Current accuracy - ≤0.5 % of current range at 100 nA to 1 mA ; ≤1 % of current range at 10 mA to 100 mA
Potential resolution - 1 mV
Current resolution - 0.1 % of current output range
Measured potential resolution - 0.012 % of potential range
Measured current resolution - 0.025 % of current range (1 pA on lowest current range)
External inputs/outputs - 5 Digital Inp 1, PIO 2, PIO 3, PIO 4, PIO 5] ; 3 Analog Inputs multiplexing PIO 1, PIO 2, PIut/Output pins [PIOO 3 ; 2 Analog Outputs (configurable I-out or E-out)
Dimensions - 205 x 75 x 222
Weight of the instrument in kg - 1.5

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Potentiostats and Galvanostats
Product Number DRP-STAT4000
Product Name µStat 4000 Multi Potentiostat/Galvanostat
DC Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Autolab/M101 - AUTM101.S - Metrohm USA, Inc.
Specs
DC Voltage -10 to 10 volts
DC Current 0.1000 amps
View Details
Autolab PGSTAT302N - AUT302N.S - Metrohm USA, Inc.
Specs
DC Voltage -10 to 10 volts
DC Current 2 amps
View Details
AUT302N.MBA.S - AUT302N.MBA.S - Metrohm USA, Inc.
Specs
DC Voltage -10 to 10 volts
DC Current 2 amps
View Details