Interpower "Touchproof" Fuse Holder,High Profile/Rear Hex Nut 80910080

Description
N.A. Current Rating: See RemarksA Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼"x1¼" / 5x20mm Max. Panel Thickness: 3.18mm Terminal Style: Angled 6.3mm QD Terminal Material: Tin-pltd. Brass Body Style: High Profile Mounting Style: Panel General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Current Ratings: VDE & SEMKO=6.3A; CSA=16A;and UL=20A. Note: Torque 15 to 20in.-lbs. forhex nut. Nut & washer included withfuseholder body. Fuse carrier not included.
Request a Quote Datasheet
Description
N.A. Current Rating: See RemarksA Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼"x1¼" / 5x20mm Max. Panel Thickness: 3.18mm Terminal Style: Angled 6.3mm QD Terminal Material: Tin-pltd. Brass Body Style: High Profile Mounting Style: Panel General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Current Ratings: VDE & SEMKO=6.3A; CSA=16A;and UL=20A. Note: Torque 15 to 20in.-lbs. forhex nut. Nut & washer included withfuseholder body. Fuse carrier not included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oskaloosa, IA, United States
"Touchproof" Fuse Holder,High Profile/Rear Hex Nut
80910080
"Touchproof" Fuse Holder,High Profile/Rear Hex Nut 80910080
N.A. Current Rating: See RemarksA Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼"x1¼" / 5x20mm Max. Panel Thickness: 3.18mm Terminal Style: Angled 6.3mm QD Terminal Material: Tin-pltd. Brass Body Style: High Profile Mounting Style: Panel General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Current Ratings: VDE & SEMKO=6.3A; CSA=16A;and UL=20A. Note: Torque 15 to 20in.-lbs. forhex nut. Nut & washer included withfuseholder body. Fuse carrier not included.

N.A. Current Rating: See RemarksA

Int'l Current Rating: 6.3A

N.A. Voltage Rating: 250VAC

Int'l Voltage Rating: 250VAC

Temperature Rating: -55ºC to 85ºC

Flammability Rating: UL 94 V-0

Fuse Size : ¼"x1¼" / 5x20mm

Max. Panel Thickness: 3.18mm

Terminal Style: Angled 6.3mm QD

Terminal Material: Tin-pltd. Brass

Body Style: High Profile

Mounting Style: Panel

General Material: Thermoplastic

Color: Black

CE Marking: no

REMARKS: Current Ratings: VDE & SEMKO=6.3A; CSA=16A;and UL=20A. Note: Torque 15 to 20in.-lbs. forhex nut. Nut & washer included withfuseholder body. Fuse carrier not included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 80910080
Product Name "Touchproof" Fuse Holder,High Profile/Rear Hex Nut
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details