Keystone Electronics Corp. Low Insertion Standard Auto Fuse Clip on Continuous reel 3573-R

Description
Part Number: 3573-R Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM Packaging: Continuous Reel - 5,000 per reel UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3573-R Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM Packaging: Continuous Reel - 5,000 per reel UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Insertion Standard Auto Fuse Clip on Continuous reel - 3573-R - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Insertion Standard Auto Fuse Clip on Continuous reel
3573-R
Low Insertion Standard Auto Fuse Clip on Continuous reel 3573-R
Part Number: 3573-R Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM Packaging: Continuous Reel - 5,000 per reel UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3573-R

  • Current Rating: 30 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent
  • Fuse Size: Standard Automotive
  • Material: Brass
  • Mounting: THM
  • Packaging: Continuous Reel - 5,000 per reel
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now
Fuseholders - 36-3573-RCT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3573-RCT-ND
Fuseholders 36-3573-RCT-ND
Fuse Block 15A 2 Circuit Bolt Down Chassis Mount

Fuse Block 15A 2 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Fuseholders - 36-3573-RTR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3573-RTR-ND
Fuseholders 36-3573-RTR-ND
Fuse Block 15A 2 Circuit Bolt Down Chassis Mount

Fuse Block 15A 2 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3573-R 36-3573-RCT-ND
Product Name Low Insertion Standard Auto Fuse Clip on Continuous reel Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Straight PC Leg Fuse Clip-with Orientation Leg - 3518P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
4 suppliers
SMT Vertical Entry Maxi Auto Blade Fuse Clip - 3582-1 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting Fuse Clip; SMT
View Details
Midget - (SPF) Solar Protection Fuse (5AG) -Cover - 3576c - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
Snap in PC Fuse Clip with Oreintation Leg - 3515P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details