RS Components, Ltd.
Fuse Holders
501809
Description
Fuseholder for 15mm rail
Request a Quote
Email Supplier
Description
Fuseholder for 15mm rail
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
501809 |
|
Product Name
|
Fuse Holders |
|
Normal Operating Current
|
16 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
5mm x 20mm; Other; (5 x 20mm)
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
View Details
Standard Fuse Size Accomodated
Other; (6.3 x 32 mm, 6.35 x 30 x 6.35 x 31.8 mm)
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
View Details
Standard Fuse Size Accomodated
Other; (10 x 38mm)
Normal Operating Current
32 amps
Rated Operating Voltage
500 volts
View Details
Standard Fuse Size Accomodated
5mm x 20mm; Other; (5 x 20mm)
Normal Operating Current
6.3 amps
Rated Operating Voltage
250 volts
View Details