TE Connectivity Street Lighting Fuse Boxes 681012-000

Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, PEN Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 240, 260, 300, 210, 280, 350, 225, 270, 250 Door Width (MM) : 90, 100, 80, 85 Pole Diameter (MM) : 90, 104, 100, 95, 110, 102, 116, 96, 115, 98, 120 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : China, Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, PEN Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 240, 260, 300, 210, 280, 350, 225, 270, 250 Door Width (MM) : 90, 100, 80, 85 Pole Diameter (MM) : 90, 104, 100, 95, 110, 102, 116, 96, 115, 98, 120 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : China, Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 681012-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
681012-000
Street Lighting Fuse Boxes 681012-000
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, PEN Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 240, 260, 300, 210, 280, 350, 225, 270, 250 Door Width (MM) : 90, 100, 80, 85 Pole Diameter (MM) : 90, 104, 100, 95, 110, 102, 116, 96, 115, 98, 120 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : China, Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Transparent

Configuration Features


  • Feeder Cable Terminal Type : Mantle
  • Number of Fuses : 1
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 2
  • Pinning : L1, L2, L3, PEN
  • Wires per Cable (Max) : 4

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 240, 260, 300, 210, 280, 350, 225, 270, 250
  • Door Width (MM) : 90, 100, 80, 85
  • Pole Diameter (MM) : 90, 104, 100, 95, 110, 102, 116, 96, 115, 98, 120

Electrical Characteristics


  • Voltage Rating (V) : 500

Industry Standards


  • IP Rating : IP43

Operation/Application


  • Power Component Application Type : Inside of Lighting Poles
  • UV-Stabilized : No

Product Availability


  • Product Availability : China, Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Fuse Type : DII
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 681012-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 449552-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 142858-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - D50156-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - A17609-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details