Keystone Electronics Corp. SMT Fuse Clip - w/ end stop 3561

Description
Part Number: 3561 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010 Available packed on tape & reel: (w/ Kapton pick pad)
Request a Quote Datasheet
Description
Part Number: 3561 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010 Available packed on tape & reel: (w/ Kapton pick pad)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Fuse Clip - w/ end stop
3561
SMT Fuse Clip - w/ end stop 3561
Part Number: 3561 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010 Available packed on tape & reel: (w/ Kapton pick pad)

Part Number: 3561

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 2AG & 5mm
  • Material: Brass
  • Mounting: SMT/Rivet
  • UL Recognized: Yes - (USA & Canada) E354010
  • Available packed on tape & reel:
    • (w/ Kapton pick pad)
Buy Now Datasheet
Fuseholders - 36-3561-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3561-ND
Fuseholders 36-3561-ND
Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone - 62W5060 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone
62W5060
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone 62W5060
FUSE CLIP, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE CLIP, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3561 36-3561-ND 62W5060
Product Name SMT Fuse Clip - w/ end stop Fuseholders Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Unlock Full Specs
to access all available technical data

Similar Products

5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Red - 3587-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount, On Tape and Reel - 3583KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow - 3568-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers