Interpower Fuse Carrier for North American Fuse 80910300

Description
N.A. Current Rating: See Remarks.A Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" Terminal Material: Tin-pltd. Brass General Material: Thermoplastic Color: Gray CE Marking: no REMARKS: Current Ratings: VDE=6.3A; CSA=16A; UL=20A. FUSE sold separately.
Request a Quote Datasheet
Description
N.A. Current Rating: See Remarks.A Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" Terminal Material: Tin-pltd. Brass General Material: Thermoplastic Color: Gray CE Marking: no REMARKS: Current Ratings: VDE=6.3A; CSA=16A; UL=20A. FUSE sold separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Carrier for North American Fuse - 80910300 - Interpower
Oskaloosa, IA, United States
Fuse Carrier for North American Fuse
80910300
Fuse Carrier for North American Fuse 80910300
N.A. Current Rating: See Remarks.A Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" Terminal Material: Tin-pltd. Brass General Material: Thermoplastic Color: Gray CE Marking: no REMARKS: Current Ratings: VDE=6.3A; CSA=16A; UL=20A. FUSE sold separately.

N.A. Current Rating: See Remarks.A

Int'l Current Rating: 6.3A

N.A. Voltage Rating: 250VAC

Int'l Voltage Rating: 250VAC

Temperature Rating: -55ºC to 85ºC

Flammability Rating: UL 94 V-0

Fuse Size : ¼" x 1¼"

Terminal Material: Tin-pltd. Brass

General Material: Thermoplastic

Color: Gray

CE Marking: no

REMARKS: Current Ratings: VDE=6.3A; CSA=16A; UL=20A. FUSE sold separately.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 80910300
Product Name Fuse Carrier for North American Fuse
Normal Operating Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details