Media Valve, Inc. C10 Mosites Butterfly Valve C10 Butterfly Valve36"

Description
The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites Butterfly Valve. STEM - STEEL ASTM A 311 AISI GRADE C1144 One piece, full length stem is internally keyed to disc insert. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC INSERT ASTM A 108 AND ASTM A 216 GRADE WCB Lining material bonded to steel. Disc internally keyed to shaft. EXTERIOR FINISH High Gloss Epoxy. Maximum protection from environmental corrosion. GASKET SURFACE Bonded to valve body. Will not "fold" on insertion between flanges. BUSHING - RYTON/TFE Reinforced top stabilizer bushing prevents side loading. STEM SEAL Top patented ball and socket design. BODY LINER Molded and bonded to body; prevents seat blowout. STEM SEAL Bottom patented ball and socket design. BUSHING - RYTON/TFE Reinforced bottom stabilizer bushing prevents side loading. STEM RETAINING RING Insures positive retention of shaft.
Datasheet
Description
The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites Butterfly Valve. STEM - STEEL ASTM A 311 AISI GRADE C1144 One piece, full length stem is internally keyed to disc insert. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC INSERT ASTM A 108 AND ASTM A 216 GRADE WCB Lining material bonded to steel. Disc internally keyed to shaft. EXTERIOR FINISH High Gloss Epoxy. Maximum protection from environmental corrosion. GASKET SURFACE Bonded to valve body. Will not "fold" on insertion between flanges. BUSHING - RYTON/TFE Reinforced top stabilizer bushing prevents side loading. STEM SEAL Top patented ball and socket design. BODY LINER Molded and bonded to body; prevents seat blowout. STEM SEAL Bottom patented ball and socket design. BUSHING - RYTON/TFE Reinforced bottom stabilizer bushing prevents side loading. STEM RETAINING RING Insures positive retention of shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C10 Mosites Butterfly Valve - C10 Butterfly Valve36
Fort Worth, TX, USA
C10 Mosites Butterfly Valve
C10 Butterfly Valve36"
C10 Mosites Butterfly Valve C10 Butterfly Valve36"
The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites Butterfly Valve. STEM - STEEL ASTM A 311 AISI GRADE C1144 One piece, full length stem is internally keyed to disc insert. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC INSERT ASTM A 108 AND ASTM A 216 GRADE WCB Lining material bonded to steel. Disc internally keyed to shaft. EXTERIOR FINISH High Gloss Epoxy. Maximum protection from environmental corrosion. GASKET SURFACE Bonded to valve body. Will not "fold" on insertion between flanges. BUSHING - RYTON/TFE Reinforced top stabilizer bushing prevents side loading. STEM SEAL Top patented ball and socket design. BODY LINER Molded and bonded to body; prevents seat blowout. STEM SEAL Bottom patented ball and socket design. BUSHING - RYTON/TFE Reinforced bottom stabilizer bushing prevents side loading. STEM RETAINING RING Insures positive retention of shaft.

The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites Butterfly Valve.


  • STEM - STEEL ASTM A 311 AISI
    GRADE C1144

    One piece, full length stem is internally keyed to disc insert.
  • BODY - CAST CARBON STEEL ASTM
    A 216 GRADE WCB WAFER OR LUG

    Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum.
  • DISC INSERT ASTM A 108 AND ASTM
    A 216 GRADE WCB

    Lining material bonded to steel. Disc internally keyed to shaft.
  • EXTERIOR FINISH
    High Gloss Epoxy. Maximum protection from environmental corrosion.
  • GASKET SURFACE
    Bonded to valve body. Will not "fold" on insertion between flanges.

  • BUSHING - RYTON/TFE
    Reinforced top stabilizer bushing prevents side loading.
  • STEM SEAL
    Top patented ball and socket design.
  • BODY LINER
    Molded and bonded to body; prevents seat blowout.
  • STEM SEAL
    Bottom patented ball and socket design.
  • BUSHING - RYTON/TFE
    Reinforced bottom stabilizer bushing prevents side loading.
  • STEM RETAINING RING
    Insures positive retention of shaft.
Supplier's Site Datasheet

Technical Specifications

  Media Valve, Inc.
Product Category Industrial Valves
Product Number C10 Butterfly Valve36"
Product Name C10 Mosites Butterfly Valve
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - Four-Way Switching Valves - ValvTechnologies, Inc.
Specs
Connection Description BoltFlange
View Details
32mm BACOSOL - 04-211-200-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
Hilton Angle Disk Check Valve (H-900) -  - DeZURIK, Inc.
Specs
Valve Type Angle; Check
View Details