TE Connectivity Solenoid Valves 5000010903-SE

Description
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Screw Terminal with Cable Gland Number of Positions : 2 Electrical Characteristics Power Dissipation Details : 4.8 W Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Servo-Assisted Actuation Operational Use Specification : General Purpose - 24VDC Return Mechanism : Spring & Differential Pressure Valve Type : NAMUR Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Screw Terminal with Cable Gland Number of Positions : 2 Electrical Characteristics Power Dissipation Details : 4.8 W Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Servo-Assisted Actuation Operational Use Specification : General Purpose - 24VDC Return Mechanism : Spring & Differential Pressure Valve Type : NAMUR Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000010903-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000010903-SE
Solenoid Valves 5000010903-SE
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Screw Terminal with Cable Gland Number of Positions : 2 Electrical Characteristics Power Dissipation Details : 4.8 W Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Servo-Assisted Actuation Operational Use Specification : General Purpose - 24VDC Return Mechanism : Spring & Differential Pressure Valve Type : NAMUR Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]

Body Features


  • Body Material : Anodized Aluminum

Configuration Features


  • Electrical Connection : Screw Terminal with Cable Gland
  • Number of Positions : 2

Electrical Characteristics


  • Power Dissipation Details : 4.8 W
  • Supply Voltage Range (VDC) : 24

Mechanical Attachment


  • Pneumatic Connection : 1/4" NPT
  • Product Mounting Feature Type : (2) M4 Screws

Operation/Application


  • Actuation Type : Servo-Assisted Actuation
  • Operational Use Specification : General Purpose - 24VDC
  • Return Mechanism : Spring & Differential Pressure
  • Valve Type : NAMUR

Usage Conditions


  • Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000010903-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009091-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000008698-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000005318-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000009800-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details