Media Valve, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| The Mosites A20 Butterfly Valve was developed in response to market demand for a high cycle butterfly valve. Reduced torque and low profile disc increases the A20 cycle capabilities and... | |
| The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air,... | |
| The Mosites C30 Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or... | |
| The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or... |