Shenzhen Milvent Technology Co., Limited Battery Vent MIV-25MAEX

Description
The Milvent MIV-25MAEX series represents a breakthrough in the protection and enhancement of battery pack performance for E-cars and sensitive electronic enclosures. Crafted from high-quality aluminum and finished in silver, these vents offer a robust solution to common issues faced by battery packs and enclosures, such as pressure imbalance, condensation, and contamination. Rated for waterproofing standards IP66, IP67, IP68, and IP69K, the Milvent vents ensure that your equipment remains safe, dry, and operational under all conditions. Key Features and Applications: Pressure Equalization: The MIV-25MAEX vent is designed to balance internal and external pressures effectively, safeguarding seals and extending the life of battery packs. Rapid Valve Opening: In abnormal heating conditions, this vent can quickly open to prevent damage, ensuring safety and reliability. Condensation Prevention: By allowing enclosures to breathe, it minimizes the risk of condensation, protecting sensitive internal components. Contaminant Blockage: Designed to keep out dust, dirt, and debris, it maintains the cleanliness and functionality of the battery pack. Highly Durable: Made from aluminum, it offers superior durability and reliability. Wide Application: Ideal for E-car battery packs, offering a low-cost yet highly effective alternative to traditional breather plugs. Engineers in the selection or R&D phase, looking for a reliable solution to protect and enhance the performance of battery packs and sensitive equipment, will find the Milvent MIV-25MAEX vent an indispensable component. For further details and a comprehensive datasheet, contact milvent@milvent.com to ensure your products are equipped with the latest in venting technology.
Request a Quote Datasheet
Description
The Milvent MIV-25MAEX series represents a breakthrough in the protection and enhancement of battery pack performance for E-cars and sensitive electronic enclosures. Crafted from high-quality aluminum and finished in silver, these vents offer a robust solution to common issues faced by battery packs and enclosures, such as pressure imbalance, condensation, and contamination. Rated for waterproofing standards IP66, IP67, IP68, and IP69K, the Milvent vents ensure that your equipment remains safe, dry, and operational under all conditions. Key Features and Applications: Pressure Equalization: The MIV-25MAEX vent is designed to balance internal and external pressures effectively, safeguarding seals and extending the life of battery packs. Rapid Valve Opening: In abnormal heating conditions, this vent can quickly open to prevent damage, ensuring safety and reliability. Condensation Prevention: By allowing enclosures to breathe, it minimizes the risk of condensation, protecting sensitive internal components. Contaminant Blockage: Designed to keep out dust, dirt, and debris, it maintains the cleanliness and functionality of the battery pack. Highly Durable: Made from aluminum, it offers superior durability and reliability. Wide Application: Ideal for E-car battery packs, offering a low-cost yet highly effective alternative to traditional breather plugs. Engineers in the selection or R&D phase, looking for a reliable solution to protect and enhance the performance of battery packs and sensitive equipment, will find the Milvent MIV-25MAEX vent an indispensable component. For further details and a comprehensive datasheet, contact milvent@milvent.com to ensure your products are equipped with the latest in venting technology.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Vent MIV-25MAEX
The Milvent MIV-25MAEX series represents a breakthrough in the protection and enhancement of battery pack performance for E-cars and sensitive electronic enclosures. Crafted from high-quality aluminum and finished in silver, these vents offer a robust solution to common issues faced by battery packs and enclosures, such as pressure imbalance, condensation, and contamination. Rated for waterproofing standards IP66, IP67, IP68, and IP69K, the Milvent vents ensure that your equipment remains safe, dry, and operational under all conditions. Key Features and Applications: Pressure Equalization: The MIV-25MAEX vent is designed to balance internal and external pressures effectively, safeguarding seals and extending the life of battery packs. Rapid Valve Opening: In abnormal heating conditions, this vent can quickly open to prevent damage, ensuring safety and reliability. Condensation Prevention: By allowing enclosures to breathe, it minimizes the risk of condensation, protecting sensitive internal components. Contaminant Blockage: Designed to keep out dust, dirt, and debris, it maintains the cleanliness and functionality of the battery pack. Highly Durable: Made from aluminum, it offers superior durability and reliability. Wide Application: Ideal for E-car battery packs, offering a low-cost yet highly effective alternative to traditional breather plugs. Engineers in the selection or R&D phase, looking for a reliable solution to protect and enhance the performance of battery packs and sensitive equipment, will find the Milvent MIV-25MAEX vent an indispensable component. For further details and a comprehensive datasheet, contact milvent@milvent.com to ensure your products are equipped with the latest in venting technology.

The Milvent MIV-25MAEX series represents a breakthrough in the protection and enhancement of battery pack performance for E-cars and sensitive electronic enclosures. Crafted from high-quality aluminum and finished in silver, these vents offer a robust solution to common issues faced by battery packs and enclosures, such as pressure imbalance, condensation, and contamination. Rated for waterproofing standards IP66, IP67, IP68, and IP69K, the Milvent vents ensure that your equipment remains safe, dry, and operational under all conditions.

Key Features and Applications:


Pressure Equalization: The MIV-25MAEX vent is designed to balance internal and external pressures effectively, safeguarding seals and extending the life of battery packs.
Rapid Valve Opening: In abnormal heating conditions, this vent can quickly open to prevent damage, ensuring safety and reliability.
Condensation Prevention: By allowing enclosures to breathe, it minimizes the risk of condensation, protecting sensitive internal components.
Contaminant Blockage: Designed to keep out dust, dirt, and debris, it maintains the cleanliness and functionality of the battery pack.
Highly Durable: Made from aluminum, it offers superior durability and reliability.
Wide Application: Ideal for E-car battery packs, offering a low-cost yet highly effective alternative to traditional breather plugs.
Engineers in the selection or R&D phase, looking for a reliable solution to protect and enhance the performance of battery packs and sensitive equipment, will find the Milvent MIV-25MAEX vent an indispensable component. For further details and a comprehensive datasheet, contact milvent@milvent.com to ensure your products are equipped with the latest in venting technology.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Industrial Valves
Product Number MIV-25MAEX
Product Name Battery Vent
Valve Type Relief
Primary Material Aluminum
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details