Sierra Instruments, Inc. Compact Mass Flow Meters & Regulators RedyCompact

Description
The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery powered, with a large touch-screen and automatic screen adjustment, regulate flow rate with the high-resolution value by dialing in your manual setpoint. Easy to read from a distance, unlike hard to read sight-glass meters. Product Benefits Lifetime no-drift sensor warranty - if drift occurs, instrument will be replaced free of charge High-precision MEMS (Micro-Electro Mechanical Systems) technology utilizing an advanced ultra-stable CMOS (Complementary Metal Oxide Semiconductor) sensor Battery-operated, compact design -to accommodate drop-in replacement for any rotameter in the market Mass flow not volumetric for improved accuracy Flow Control – precision needle valve. Dial in precise mass flow control with the needle valve Large Touch-screen display offers intuitive navigation and automatic screen adjustment (0°/90°/180°/270°) for easy installation and visibility Flow Alarms- get notified. Set alarms so the meter tells you when a flow event happens Advanced NIST-traceable calibration-each unit is calibrated over flow range to assure accuracy and repeatability over the life of the device 3-year warranty Specifications Air, O2, N2, He, Ar, CO2, H2, CH4, C3H8 (other gases and gas mixtures on request) Accuracy of ± 2.0% of full scale; ranges > 200 SLPM ± 3.0% of full scale High Accuracy ± 1.0% of full scale up to 50 SLPM Repeatability ± 0.5% of full scale Flow ranges from 0 to 500 slpm (nlpm) Max. 300 msec (depending on filter settings) External power +8...30 Vdc (power consumption max. 300mA) or Micro-USB power supply (DIN 62684) Operation FKM, optional EPDM (FDA) Pressure Stainless steel or aluminum construction
Request a Quote Datasheet
Description
The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery powered, with a large touch-screen and automatic screen adjustment, regulate flow rate with the high-resolution value by dialing in your manual setpoint. Easy to read from a distance, unlike hard to read sight-glass meters. Product Benefits Lifetime no-drift sensor warranty - if drift occurs, instrument will be replaced free of charge High-precision MEMS (Micro-Electro Mechanical Systems) technology utilizing an advanced ultra-stable CMOS (Complementary Metal Oxide Semiconductor) sensor Battery-operated, compact design -to accommodate drop-in replacement for any rotameter in the market Mass flow not volumetric for improved accuracy Flow Control – precision needle valve. Dial in precise mass flow control with the needle valve Large Touch-screen display offers intuitive navigation and automatic screen adjustment (0°/90°/180°/270°) for easy installation and visibility Flow Alarms- get notified. Set alarms so the meter tells you when a flow event happens Advanced NIST-traceable calibration-each unit is calibrated over flow range to assure accuracy and repeatability over the life of the device 3-year warranty Specifications Air, O2, N2, He, Ar, CO2, H2, CH4, C3H8 (other gases and gas mixtures on request) Accuracy of ± 2.0% of full scale; ranges > 200 SLPM ± 3.0% of full scale High Accuracy ± 1.0% of full scale up to 50 SLPM Repeatability ± 0.5% of full scale Flow ranges from 0 to 500 slpm (nlpm) Max. 300 msec (depending on filter settings) External power +8...30 Vdc (power consumption max. 300mA) or Micro-USB power supply (DIN 62684) Operation FKM, optional EPDM (FDA) Pressure Stainless steel or aluminum construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Monterey, CA, United States
Compact Mass Flow Meters & Regulators
RedyCompact
Compact Mass Flow Meters & Regulators RedyCompact
The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery powered, with a large touch-screen and automatic screen adjustment, regulate flow rate with the high-resolution value by dialing in your manual setpoint. Easy to read from a distance, unlike hard to read sight-glass meters. Product Benefits Lifetime no-drift sensor warranty - if drift occurs, instrument will be replaced free of charge High-precision MEMS (Micro-Electro Mechanical Systems) technology utilizing an advanced ultra-stable CMOS (Complementary Metal Oxide Semiconductor) sensor Battery-operated, compact design -to accommodate drop-in replacement for any rotameter in the market Mass flow not volumetric for improved accuracy Flow Control – precision needle valve. Dial in precise mass flow control with the needle valve Large Touch-screen display offers intuitive navigation and automatic screen adjustment (0°/90°/180°/270°) for easy installation and visibility Flow Alarms- get notified. Set alarms so the meter tells you when a flow event happens Advanced NIST-traceable calibration-each unit is calibrated over flow range to assure accuracy and repeatability over the life of the device 3-year warranty Specifications Air, O2, N2, He, Ar, CO2, H2, CH4, C3H8 (other gases and gas mixtures on request) Accuracy of ± 2.0% of full scale; ranges > 200 SLPM ± 3.0% of full scale High Accuracy ± 1.0% of full scale up to 50 SLPM Repeatability ± 0.5% of full scale Flow ranges from 0 to 500 slpm (nlpm) Max. 300 msec (depending on filter settings) External power +8...30 Vdc (power consumption max. 300mA) or Micro-USB power supply (DIN 62684) Operation FKM, optional EPDM (FDA) Pressure Stainless steel or aluminum construction

The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery powered, with a large touch-screen and automatic screen adjustment, regulate flow rate with the high-resolution value by dialing in your manual setpoint. Easy to read from a distance, unlike hard to read sight-glass meters.

Product Benefits

  • Lifetime no-drift sensor warranty - if drift occurs, instrument will be replaced free of charge
  • High-precision MEMS (Micro-Electro Mechanical Systems) technology utilizing an advanced ultra-stable CMOS (Complementary Metal Oxide Semiconductor) sensor
  • Battery-operated, compact design -to accommodate drop-in replacement for any rotameter in the market
  • Mass flow not volumetric for improved accuracy
  • Flow Control – precision needle valve. Dial in precise mass flow control with the needle valve
  • Large Touch-screen display offers intuitive navigation and automatic screen adjustment (0°/90°/180°/270°) for easy installation and visibility
  • Flow Alarms- get notified. Set alarms so the meter tells you when a flow event happens
  • Advanced NIST-traceable calibration-each unit is calibrated over flow range to assure accuracy and repeatability over the life of the device
  • 3-year warranty

Specifications

  • Air, O2, N2, He, Ar, CO2, H2, CH4, C3H8 (other gases and gas mixtures on request)
  • Accuracy of ± 2.0% of full scale; ranges > 200 SLPM ± 3.0% of full scale
  • High Accuracy ± 1.0% of full scale up to 50 SLPM
  • Repeatability ± 0.5% of full scale
  • Flow ranges from 0 to 500 slpm (nlpm)
  • Max. 300 msec (depending on filter settings)
  • External power +8...30 Vdc (power consumption max. 300mA) or Micro-USB power supply (DIN 62684) Operation
  • FKM, optional EPDM (FDA) Pressure
  • Stainless steel or aluminum construction
Supplier's Site Datasheet

Technical Specifications

  Sierra Instruments, Inc.
Product Category Industrial Valves
Product Number RedyCompact
Product Name Compact Mass Flow Meters & Regulators
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
Maximum Pressure 3.00 to 160.00 psi (2.11 to 113 m H2O)
Unlock Full Specs
to access all available technical data