Maximum Weather Instruments Wind Instrument - Vigilant, Brass case, Silver dial

Description
The wind speed instrument that Maximum was founded upon. Vigilant displays wind speed from 0-100 MPH and 0-160 km/h, as well as high (or "Maximum) gust. High gust is saved with our unique 'Gust Register', allowing you to monitor the highest gust even if you are not present when the wind occurs. Vigilant is self-powered by a rooftop sensor and requires no batteries or other power source to operate. Includes 60' cable, wind speed sensor and mounting hardware. When used with the optional scale doubling switch, Vigilant can record wind speed up to 200 MPH.
Description
The wind speed instrument that Maximum was founded upon. Vigilant displays wind speed from 0-100 MPH and 0-160 km/h, as well as high (or "Maximum) gust. High gust is saved with our unique 'Gust Register', allowing you to monitor the highest gust even if you are not present when the wind occurs. Vigilant is self-powered by a rooftop sensor and requires no batteries or other power source to operate. Includes 60' cable, wind speed sensor and mounting hardware. When used with the optional scale doubling switch, Vigilant can record wind speed up to 200 MPH.

Suppliers

Company
Product
Description
Supplier Links
Wind Instrument - Vigilant, Brass case, Silver dial -  - Maximum Weather Instruments
New Bedford, MA, USA
Wind Instrument - Vigilant, Brass case, Silver dial
Wind Instrument - Vigilant, Brass case, Silver dial
The wind speed instrument that Maximum was founded upon. Vigilant displays wind speed from 0-100 MPH and 0-160 km/h, as well as high (or "Maximum) gust. High gust is saved with our unique 'Gust Register', allowing you to monitor the highest gust even if you are not present when the wind occurs. Vigilant is self-powered by a rooftop sensor and requires no batteries or other power source to operate. Includes 60' cable, wind speed sensor and mounting hardware. When used with the optional scale doubling switch, Vigilant can record wind speed up to 200 MPH.

The wind speed instrument that Maximum was founded upon. Vigilant displays wind speed from 0-100 MPH and 0-160 km/h, as well as high (or "Maximum) gust. High gust is saved with our unique 'Gust Register', allowing you to monitor the highest gust even if you are not present when the wind occurs. Vigilant is self-powered by a rooftop sensor and requires no batteries or other power source to operate. Includes 60' cable, wind speed sensor and mounting hardware. When used with the optional scale doubling switch, Vigilant can record wind speed up to 200 MPH.

Supplier's Site

Technical Specifications

  Maximum Weather Instruments
Product Category Weather Instruments
Product Name Wind Instrument - Vigilant, Brass case, Silver dial
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Present Weather Detectors - PWD12 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Outputs an analog current signal (i.e., 4-20 mA); Switch or Relay Contact
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details