PCE Instruments / PCE Americas Inc. Anemometer PCE-VA 11

Description
Anemometer PCE-VA 11 for air temperature and infrared temperature / Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F / Measurement of m/s, km/h, ft/min, knot, mph The anemometer PCE-VA 11 is an extensively used measuring instrument. The anemometer provides the opportunity to determine air speeds, air temperature and infrared temperature. The backlit LCD allows comfortable readings and facilitates use in dimly lit areas. To mount the windmill it has a thread on the back. Here it is possible to mount the wind meter on a thread. Thanks to the fast response time of the device, real-time measurement is possible without problems. The large display provides an accurate overview of the measured values and can optionally be backlit, which makes the wind meter useful even in low light conditions. Immediately after the impeller has been connected, the measurement can be started and measured values are immediately displayed on the display. Even if a specific temperature is to be measured at special measuring spots, this is possible by means of simple keystroke. The light laser serves as an orientation point. The measurement of the ambient temperature is then automatically deactivated. In addition to the wind speed, the device can also measure the airflow and the air temperature and is thus a very versatile measuring device, which can be used in different areas.
Request a Quote
Description
Anemometer PCE-VA 11 for air temperature and infrared temperature / Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F / Measurement of m/s, km/h, ft/min, knot, mph The anemometer PCE-VA 11 is an extensively used measuring instrument. The anemometer provides the opportunity to determine air speeds, air temperature and infrared temperature. The backlit LCD allows comfortable readings and facilitates use in dimly lit areas. To mount the windmill it has a thread on the back. Here it is possible to mount the wind meter on a thread. Thanks to the fast response time of the device, real-time measurement is possible without problems. The large display provides an accurate overview of the measured values and can optionally be backlit, which makes the wind meter useful even in low light conditions. Immediately after the impeller has been connected, the measurement can be started and measured values are immediately displayed on the display. Even if a specific temperature is to be measured at special measuring spots, this is possible by means of simple keystroke. The light laser serves as an orientation point. The measurement of the ambient temperature is then automatically deactivated. In addition to the wind speed, the device can also measure the airflow and the air temperature and is thus a very versatile measuring device, which can be used in different areas.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anemometer - PCE-VA 11 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Anemometer
PCE-VA 11
Anemometer PCE-VA 11
Anemometer PCE-VA 11 for air temperature and infrared temperature / Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F / Measurement of m/s, km/h, ft/min, knot, mph The anemometer PCE-VA 11 is an extensively used measuring instrument. The anemometer provides the opportunity to determine air speeds, air temperature and infrared temperature. The backlit LCD allows comfortable readings and facilitates use in dimly lit areas. To mount the windmill it has a thread on the back. Here it is possible to mount the wind meter on a thread. Thanks to the fast response time of the device, real-time measurement is possible without problems. The large display provides an accurate overview of the measured values and can optionally be backlit, which makes the wind meter useful even in low light conditions. Immediately after the impeller has been connected, the measurement can be started and measured values are immediately displayed on the display. Even if a specific temperature is to be measured at special measuring spots, this is possible by means of simple keystroke. The light laser serves as an orientation point. The measurement of the ambient temperature is then automatically deactivated. In addition to the wind speed, the device can also measure the airflow and the air temperature and is thus a very versatile measuring device, which can be used in different areas.

Anemometer PCE-VA 11 for air temperature and infrared temperature / Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F / Measurement of m/s, km/h, ft/min, knot, mph

The anemometer PCE-VA 11 is an extensively used measuring instrument. The anemometer provides the opportunity to determine air speeds, air temperature and infrared temperature. The backlit LCD allows comfortable readings and facilitates use in dimly lit areas. To mount the windmill it has a thread on the back. Here it is possible to mount the wind meter on a thread. Thanks to the fast response time of the device, real-time measurement is possible without problems. The large display provides an accurate overview of the measured values and can optionally be backlit, which makes the wind meter useful even in low light conditions. Immediately after the impeller has been connected, the measurement can be started and measured values are immediately displayed on the display. Even if a specific temperature is to be measured at special measuring spots, this is possible by means of simple keystroke. The light laser serves as an orientation point. The measurement of the ambient temperature is then automatically deactivated. In addition to the wind speed, the device can also measure the airflow and the air temperature and is thus a very versatile measuring device, which can be used in different areas.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-VA 11
Product Name Anemometer
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Velocity Range Measured 0.8948 to 44.74 mile/hr (1.44 to 72 km/hr)
View Details
Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
Wind Measurement Device - PCE-WS RS485 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Multifunction Anemometer - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details