RS Components, Ltd. 8765972

Description
The Oregon Scientific WMR89 wireless weather station offers professional local weather information at a reasonable price. It displays at a glance the forecast, time, wind speed & direction, indoor & outdoor temperature & humidity, barometric pressure and rainfall reading with bar graphs. It includes USB to connect to PC, enabling storage, analysis and sharing of weather data. The 7-day data logger ensures that data is stored on the console for up to 7 days, even when the PC is switched off or the data is removed completely from the PC . Dimensions 180 x 120 x 50 mm. Colour silver. Comprehensive weather data: indoor/outdoor temperature, humidity, barometric pressure, daily/hourly rainfall, wind speed/direction, dew point, wind chill. Animated iconic display including bar graphs: 24-hour history of barometric pressure, hourly rainfall, UV data, weather forecast (sunny, partly cloudy, cloudy, rainy and snowy), moon phase. Easy-to-read LCD screen. Current and 24-hour historical readings stored in memory with a timestamp. Data logger for storage of 7-day data. Weather data is downloadable to PC. Radio-controlled (atomic) clock for precise time-keeping that never needs adjusting for Daylight Savings Time (DCF-77 for Continental Europe or MSF60 for the UK, WWB-60 for the US). Calendar function. Long-range transmission between main unit and sensors of up to 100m (328ft). Includes backlight function for easy reading in low-light conditions Remote Sensor = Yes Remote Sensor Type = Thermohygrometer Interface Type = USB Battery Type = AA x 8, AAA x 4 Power Source = Battery
Request a Quote
Description
The Oregon Scientific WMR89 wireless weather station offers professional local weather information at a reasonable price. It displays at a glance the forecast, time, wind speed & direction, indoor & outdoor temperature & humidity, barometric pressure and rainfall reading with bar graphs. It includes USB to connect to PC, enabling storage, analysis and sharing of weather data. The 7-day data logger ensures that data is stored on the console for up to 7 days, even when the PC is switched off or the data is removed completely from the PC . Dimensions 180 x 120 x 50 mm. Colour silver. Comprehensive weather data: indoor/outdoor temperature, humidity, barometric pressure, daily/hourly rainfall, wind speed/direction, dew point, wind chill. Animated iconic display including bar graphs: 24-hour history of barometric pressure, hourly rainfall, UV data, weather forecast (sunny, partly cloudy, cloudy, rainy and snowy), moon phase. Easy-to-read LCD screen. Current and 24-hour historical readings stored in memory with a timestamp. Data logger for storage of 7-day data. Weather data is downloadable to PC. Radio-controlled (atomic) clock for precise time-keeping that never needs adjusting for Daylight Savings Time (DCF-77 for Continental Europe or MSF60 for the UK, WWB-60 for the US). Calendar function. Long-range transmission between main unit and sensors of up to 100m (328ft). Includes backlight function for easy reading in low-light conditions Remote Sensor = Yes Remote Sensor Type = Thermohygrometer Interface Type = USB Battery Type = AA x 8, AAA x 4 Power Source = Battery
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8765972 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Oregon Scientific WMR89 wireless weather station offers professional local weather information at a reasonable price. It displays at a glance the forecast, time, wind speed & direction, indoor & outdoor temperature & humidity, barometric pressure and rainfall reading with bar graphs. It includes USB to connect to PC, enabling storage, analysis and sharing of weather data. The 7-day data logger ensures that data is stored on the console for up to 7 days, even when the PC is switched off or the data is removed completely from the PC . Dimensions 180 x 120 x 50 mm. Colour silver. Comprehensive weather data: indoor/outdoor temperature, humidity, barometric pressure, daily/hourly rainfall, wind speed/direction, dew point, wind chill. Animated iconic display including bar graphs: 24-hour history of barometric pressure, hourly rainfall, UV data, weather forecast (sunny, partly cloudy, cloudy, rainy and snowy), moon phase. Easy-to-read LCD screen. Current and 24-hour historical readings stored in memory with a timestamp. Data logger for storage of 7-day data. Weather data is downloadable to PC. Radio-controlled (atomic) clock for precise time-keeping that never needs adjusting for Daylight Savings Time (DCF-77 for Continental Europe or MSF60 for the UK, WWB-60 for the US). Calendar function. Long-range transmission between main unit and sensors of up to 100m (328ft). Includes backlight function for easy reading in low-light conditions Remote Sensor = Yes Remote Sensor Type = Thermohygrometer Interface Type = USB Battery Type = AA x 8, AAA x 4 Power Source = Battery

The Oregon Scientific WMR89 wireless weather station offers professional local weather information at a reasonable price. It displays at a glance the forecast, time, wind speed & direction, indoor & outdoor temperature & humidity, barometric pressure and rainfall reading with bar graphs. It includes USB to connect to PC, enabling storage, analysis and sharing of weather data. The 7-day data logger ensures that data is stored on the console for up to 7 days, even when the PC is switched off or the data is removed completely from the PC .
Dimensions 180 x 120 x 50 mm. Colour silver. Comprehensive weather data: indoor/outdoor temperature, humidity, barometric pressure, daily/hourly rainfall, wind speed/direction, dew point, wind chill. Animated iconic display including bar graphs: 24-hour history of barometric pressure, hourly rainfall, UV data, weather forecast (sunny, partly cloudy, cloudy, rainy and snowy), moon phase. Easy-to-read LCD screen. Current and 24-hour historical readings stored in memory with a timestamp. Data logger for storage of 7-day data. Weather data is downloadable to PC. Radio-controlled (atomic) clock for precise time-keeping that never needs adjusting for Daylight Savings Time (DCF-77 for Continental Europe or MSF60 for the UK, WWB-60 for the US). Calendar function. Long-range transmission between main unit and sensors of up to 100m (328ft). Includes backlight function for easy reading in low-light conditions
Remote Sensor = Yes
Remote Sensor Type = Thermohygrometer
Interface Type = USB
Battery Type = AA x 8, AAA x 4
Power Source = Battery

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Weather Instruments
Product Number 8765972
Weather Component Sensed Measures Barometric Pressure
Unlock Full Specs
to access all available technical data

Similar Products

 - 1234321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details