Maury Microwave Coaxial Adapters 7923A

Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7923A is a coaxial adapter with a 2.4mm female connector on one side and a Type N female connector on the other, designed for use in precision measurement systems. It operates from DC to 18.0 GHz, with a maximum VSWR of 1.07 from DC to 4.0 GHz and 1.12 from 4.0 to 18.0 GHz. The adapter has an insertion length of 1.220 inches (3.10 cm) and is phase matched within its series for use in two-port VNA calibrations. Constructed for durability, it supports frequent connect/disconnect cycles and is compatible with laboratory and production environments. The 2.4mm connector complies with IEEE Standard 287 for instrument grade general precision connectors (GPC2.4).

Datasheet Summary
Powered by GS/AI

The 7923A is a coaxial adapter with a 2.4mm female connector on one side and a Type N female connector on the other, designed for use in precision measurement systems. It operates from DC to 18.0 GHz, with a maximum VSWR of 1.07 from DC to 4.0 GHz and 1.12 from 4.0 to 18.0 GHz. The adapter has an insertion length of 1.220 inches (3.10 cm) and is phase matched within its series for use in two-port VNA calibrations. Constructed for durability, it supports frequent connect/disconnect cycles and is compatible with laboratory and production environments. The 2.4mm connector complies with IEEE Standard 287 for instrument grade general precision connectors (GPC2.4).

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 7923A - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
7923A
Coaxial Adapters 7923A
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 7923A
Product Name Coaxial Adapters
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - K237D8 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 26.500 GHz
View Details
Coaxial Adapters - M214D8 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 15.000 GHz
View Details
Coaxial Adapters - Q236B1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 33.000 GHz
View Details
Coaxial Adapters - 8829A1 - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details