Test Essentials™ Lab Adapters are designed for daily use in microwave and RF laboratory and production environments, offering high reliability, rugged construction, and repeatable mating. The TE-A-2435-MF is a 2.4mm male to 3.5mm female adapter with a frequency range of DC to 26.5 GHz and a maximum VSWR of 1.10.
Test Essentials™ lab adapters (TE-series) have been designed for daily use in microwave/RF labs and production facilities and offer one of the industry’s best price/performance values. Test Essentials™ feature excellent electrical performance, rugged construction for durability, repeatable mating and high reliability. Test Essentials™ are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | TE-A-2435-MF |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |