Maury Microwave Coaxial Adapters 7826A1

Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7826A1 is a 1.85mm female to 2.92mm female coaxial adapter designed for high-frequency calibration applications up to 40 GHz. It has an insertion length of 0.657 inches (1.669 cm) and a maximum VSWR of 1.05 from DC to 4.0 GHz, 1.08 from 4.0 to 20.0 GHz, and 1.12 from 20.0 to 40.0 GHz. The adapter complies with IEEE standard 287 for instrument-grade GPC1.85 connectors and is part of a phase-matched series suitable for two-port VNA calibrations.

Datasheet Summary
Powered by GS/AI

The 7826A1 is a 1.85mm female to 2.92mm female coaxial adapter designed for high-frequency calibration applications up to 40 GHz. It has an insertion length of 0.657 inches (1.669 cm) and a maximum VSWR of 1.05 from DC to 4.0 GHz, 1.08 from 4.0 to 20.0 GHz, and 1.12 from 20.0 to 40.0 GHz. The adapter complies with IEEE standard 287 for instrument-grade GPC1.85 connectors and is part of a phase-matched series suitable for two-port VNA calibrations.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 7826A1 - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
7826A1
Coaxial Adapters 7826A1
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 7826A1
Product Name Coaxial Adapters
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - X229B8 - Maury Microwave
Specs
Gender Female / Jack
Frequency 12.400 GHz
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type TNC
Gender Female / Jack
Frequency 20.000 GHz
View Details
Coaxial Adapters - K236A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 26.500 GHz
View Details
Coaxial Adapters - 8021D2 - Maury Microwave
Specs
Gender Female / Jack
Frequency 34.000 GHz
View Details