The 8714B2 is a 2.92mm male-to-male in-series coaxial adapter designed for DC to 40 GHz operation, with a maximum VSWR of 1.05 from DC to 4.0 GHz, 1.09 from 4.0 to 20.0 GHz, and 1.13 from 20.0 to 40.0 GHz. It has a length of 0.650 inches (1.65 cm) and a square-flange body for stability. It complies with IEEE standard 287 for instrument-grade GPC2.92 connectors and is suitable for use as a test port saver with vector network analyzers.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8714B2 |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug |