Maury Microwave Coaxial Adapters 7906E11

Description
Calibration-grade metrology Quick-Test adapters (QT-series) incorporate a quick-connect design that provides for a push-on/pull-off capability. The optional quick 1-1/2 turn twist nut combines the best of both worlds allowing quick connect or disconnect with the increased accuracy of a thread-on connector. In addition to the no nut and quick turn nut designs, a guide sleeve configuration is available to provide a self-aligning capability required in automated test stations. Quick Test adapters are available with 3.5mm and 2.4mm connectors up to 50 GHz, and mate with standard connectors.
Request a Quote Datasheet
Description
Calibration-grade metrology Quick-Test adapters (QT-series) incorporate a quick-connect design that provides for a push-on/pull-off capability. The optional quick 1-1/2 turn twist nut combines the best of both worlds allowing quick connect or disconnect with the increased accuracy of a thread-on connector. In addition to the no nut and quick turn nut designs, a guide sleeve configuration is available to provide a self-aligning capability required in automated test stations. Quick Test adapters are available with 3.5mm and 2.4mm connectors up to 50 GHz, and mate with standard connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 7906E11 - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
7906E11
Coaxial Adapters 7906E11
Calibration-grade metrology Quick-Test adapters (QT-series) incorporate a quick-connect design that provides for a push-on/pull-off capability. The optional quick 1-1/2 turn twist nut combines the best of both worlds allowing quick connect or disconnect with the increased accuracy of a thread-on connector. In addition to the no nut and quick turn nut designs, a guide sleeve configuration is available to provide a self-aligning capability required in automated test stations. Quick Test adapters are available with 3.5mm and 2.4mm connectors up to 50 GHz, and mate with standard connectors.

Calibration-grade metrology Quick-Test adapters (QT-series) incorporate a quick-connect design that provides for a push-on/pull-off capability. The optional quick 1-1/2 turn twist nut combines the best of both worlds allowing quick connect or disconnect with the increased accuracy of a thread-on connector. In addition to the no nut and quick turn nut designs, a guide sleeve configuration is available to provide a self-aligning capability required in automated test stations. Quick Test adapters are available with 3.5mm and 2.4mm connectors up to 50 GHz, and mate with standard connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 7906E11
Product Name Coaxial Adapters
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - K236B1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 26.500 GHz
View Details
Coaxial Adapters - TE-A-N-MM - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug
Frequency 18.000 GHz
View Details
Coaxial Adapters - M221B8 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 15.000 GHz
View Details
Coaxial Adapters - TE-A-N-FF - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details