A power supply module generates the DC link voltage (DC) for the power supply of the axis modules and the option modules from the mains voltage. It already contains a mains filter, for which the drive is tested and certified in accordance with EN 61800-3 for Category C3 use.
Any regenerative energy produced, e.g. through strong braking of the motors, can be converted into heat either via the internal braking resistor or via the combination of built-in brake chopper and external braking resistor. Alternatively, the energy can be buffered in the AX8810 capacitor module.
AX8000 power supply modules can be used on 3-phase low-voltage mains supplies (3-phase mains supplies 200…480 V AC, 50/60 Hz).
A separate 24 V DC power supply is required in each case.
| Beckhoff Automation LLC | |
|---|---|
| Product Category | Power Supplies |
| Product Name | AX8640 | Power supply module |